Aaronia AG RF Antennas 741-E

Description
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet
Description
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 741-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
741-E
RF Antennas 741-E
515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type

515MHz Biconical RF Antenna 30MHz ~ 1GHz 1dBi SMA Female, N Type

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 741-E
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers