Aaronia AG RF Antennas 738

Description
1.51GHz Yagi RF Antenna 20MHz ~ 3GHz 8dBi N Type Female
Datasheet
Description
1.51GHz Yagi RF Antenna 20MHz ~ 3GHz 8dBi N Type Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 738 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
738
RF Antennas 738
1.51GHz Yagi RF Antenna 20MHz ~ 3GHz 8dBi N Type Female

1.51GHz Yagi RF Antenna 20MHz ~ 3GHz 8dBi N Type Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 738
Product Name RF Antennas
Technology Type Yagi; Yagi
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers