Aaronia AG RF Antennas 726

Description
9.35GHz Horn RF Antenna 700MHz ~ 18GHz 17dBi N Type Female
Datasheet
Description
9.35GHz Horn RF Antenna 700MHz ~ 18GHz 17dBi N Type Female
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 726 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
726
RF Antennas 726
9.35GHz Horn RF Antenna 700MHz ~ 18GHz 17dBi N Type Female

9.35GHz Horn RF Antenna 700MHz ~ 18GHz 17dBi N Type Female

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 726
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers