Aaronia AG RFID Antennas 685

Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
Datasheet
Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 685 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
685
RFID Antennas 685
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod

Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 685
Product Name RFID Antennas
Applications Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers