Aaronia AG RFID Antennas 684

Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 3GHz 10dBi N Type Female Tri-Pod
Datasheet
Description
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 3GHz 10dBi N Type Female Tri-Pod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 684 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
684
RFID Antennas 684
Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 3GHz 10dBi N Type Female Tri-Pod

Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 3GHz 10dBi N Type Female Tri-Pod

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 684
Product Name RFID Antennas
Applications Cellular
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-544 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers