Aaronia AG RF Antennas 202/008

Description
1.85GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 3GHz SMA Male Magnetic
Datasheet
Description
1.85GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 3GHz SMA Male Magnetic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 202/008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
202/008
RF Antennas 202/008
1.85GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 3GHz SMA Male Magnetic

1.85GHz Bluetooth, WLAN Directional Antenna RF Antenna 700MHz ~ 3GHz SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 202/008
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Biconical Antennas - Model SAS-544F - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers