Aalborg Instruments Adjustable RPM Pump TPV RP

Description
Product Summary Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features Economical, compact design Unique adjustable tubing holder subassembly 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPV RP Adjustable RPM pump Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming, dynamic Braking, setting RPM, and Reversing Flow direction. There is also a Power LED. The DP model has the added benefit of a programmable timer. The TPVRP timer relay can be set to dispense liquid over a chosen time period, and to stop dispensing for another chosen time period. Seven time periods are possible: 0.1 – 1 sec., 1 – 10 sec., 6 – 60 sec., 1 – 10 min., 6 – 60 min., 1 – 10 hr., or 10 – 100 hr. Principle of Operation Flexible tubing, which conveys fluid from source to destination, is squeezed inside the pump head by rotating rollers against a rigid, crescent-shaped occlusion wall. The rollers induce suction in a gently pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle is practical both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in. RECOMMENDED TUBING MATERIALS: Tygon® R-3603, peroxide-treated silicone, platinum-treated silicone, PharMed®, Versilic® silicone, Tygon® Sanitary silicone, Norprene®, Tygon® Long Flex Life, and Hypalon® FUSES: Two 2-Amp, 250 V, fast-acting, glass, 5 x 20 mm, UL-listed PUMPING SPEED: adjustable from 0 to 300 RPM POWER SUPPLY: power cord & plug appropriate to user’s country ELECTRICAL REQUIREMENT: 90 - 264 VAC MAXIMUM LIFT, PUMP HEAD: 310 in. H2O (11.2 psig) MAXIMUM SUCTION, PUMP HEAD: 310 in. H2O (11.2 psig) DIMENSIONS: 7.70 in. (195.6) wide x 6.56 in. (166.2 mm) high x 7.45 in. (189.2mm) deep (excluding handle) MATERIALS OF CONSTRUCTION: anodized aluminum, 316 stainless steel rollers and shafts
Description
Product Summary Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features Economical, compact design Unique adjustable tubing holder subassembly 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPV RP Adjustable RPM pump Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming, dynamic Braking, setting RPM, and Reversing Flow direction. There is also a Power LED. The DP model has the added benefit of a programmable timer. The TPVRP timer relay can be set to dispense liquid over a chosen time period, and to stop dispensing for another chosen time period. Seven time periods are possible: 0.1 – 1 sec., 1 – 10 sec., 6 – 60 sec., 1 – 10 min., 6 – 60 min., 1 – 10 hr., or 10 – 100 hr. Principle of Operation Flexible tubing, which conveys fluid from source to destination, is squeezed inside the pump head by rotating rollers against a rigid, crescent-shaped occlusion wall. The rollers induce suction in a gently pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle is practical both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in. RECOMMENDED TUBING MATERIALS: Tygon® R-3603, peroxide-treated silicone, platinum-treated silicone, PharMed®, Versilic® silicone, Tygon® Sanitary silicone, Norprene®, Tygon® Long Flex Life, and Hypalon® FUSES: Two 2-Amp, 250 V, fast-acting, glass, 5 x 20 mm, UL-listed PUMPING SPEED: adjustable from 0 to 300 RPM POWER SUPPLY: power cord & plug appropriate to user’s country ELECTRICAL REQUIREMENT: 90 - 264 VAC MAXIMUM LIFT, PUMP HEAD: 310 in. H2O (11.2 psig) MAXIMUM SUCTION, PUMP HEAD: 310 in. H2O (11.2 psig) DIMENSIONS: 7.70 in. (195.6) wide x 6.56 in. (166.2 mm) high x 7.45 in. (189.2mm) deep (excluding handle) MATERIALS OF CONSTRUCTION: anodized aluminum, 316 stainless steel rollers and shafts

Suppliers

Company
Product
Description
Supplier Links
Adjustable RPM Pump - TPV RP - Aalborg Instruments
Orangeburg, NY, USA
Adjustable RPM Pump
TPV RP
Adjustable RPM Pump TPV RP
Product Summary Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications. Design Features Economical, compact design Unique adjustable tubing holder subassembly 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPV RP Adjustable RPM pump Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming, dynamic Braking, setting RPM, and Reversing Flow direction. There is also a Power LED. The DP model has the added benefit of a programmable timer. The TPVRP timer relay can be set to dispense liquid over a chosen time period, and to stop dispensing for another chosen time period. Seven time periods are possible: 0.1 – 1 sec., 1 – 10 sec., 6 – 60 sec., 1 – 10 min., 6 – 60 min., 1 – 10 hr., or 10 – 100 hr. Principle of Operation Flexible tubing, which conveys fluid from source to destination, is squeezed inside the pump head by rotating rollers against a rigid, crescent-shaped occlusion wall. The rollers induce suction in a gently pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle is practical both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible. SPECIFICATIONS TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in. TUBING WALL THICKNESS: 1/16 in. RECOMMENDED TUBING MATERIALS: Tygon® R-3603, peroxide-treated silicone, platinum-treated silicone, PharMed®, Versilic® silicone, Tygon® Sanitary silicone, Norprene®, Tygon® Long Flex Life, and Hypalon® FUSES: Two 2-Amp, 250 V, fast-acting, glass, 5 x 20 mm, UL-listed PUMPING SPEED: adjustable from 0 to 300 RPM POWER SUPPLY: power cord & plug appropriate to user’s country ELECTRICAL REQUIREMENT: 90 - 264 VAC MAXIMUM LIFT, PUMP HEAD: 310 in. H2O (11.2 psig) MAXIMUM SUCTION, PUMP HEAD: 310 in. H2O (11.2 psig) DIMENSIONS: 7.70 in. (195.6) wide x 6.56 in. (166.2 mm) high x 7.45 in. (189.2mm) deep (excluding handle) MATERIALS OF CONSTRUCTION: anodized aluminum, 316 stainless steel rollers and shafts

Product Summary
Variable speed peristaltic pump designed to handle liquids of low to high viscosity. Ideal for laboratory, processing, and OEM applications.
Design Features

  • Economical, compact design
  • Unique adjustable tubing holder subassembly
  • 3 rollers
  • Stainless steel rollers & shafts
  • Maintenance-free brushless DC motor
  • Speed adjustable from 0 to 300 RPM
  • Reversible flow
  • Priming function
  • Dispensing function
  • Can be mounted in any direction
  • Long tubing life
  • Adjustable handle to carry, stand or hang
  • Safety cover

TPV RP Adjustable RPM pump

Peristaltic pump designed to move liquids of low to high viscosity from source to destination at user-set speeds from 0 to 300 RPM. The easily accessible controls provide for Priming, dynamic Braking, setting RPM, and Reversing Flow direction. There is also a Power LED. The DP model has the added benefit of a programmable timer.
The TPVRP timer relay can be set to dispense liquid over a chosen time period, and to stop dispensing for another chosen time period. Seven time periods are possible: 0.1 – 1 sec., 1 – 10 sec., 6 – 60 sec., 1 – 10 min., 6 – 60 min., 1 – 10 hr., or 10 – 100 hr.
Principle of Operation
Flexible tubing, which conveys fluid from source to destination, is squeezed inside the pump head by rotating rollers against a rigid, crescent-shaped occlusion wall. The rollers induce suction in a gently pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life.
Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle is practical both to carry the pump and, when rotated beneath the pump, to serve as a base that lifts and angles the pump face, making the controls even more easily user-accessible.

SPECIFICATIONS

TUBING INSIDE DIAMETERS: 1/4, 5/16, 3/8, 7/16 or 1/2 in.

TUBING WALL THICKNESS: 1/16 in.

RECOMMENDED TUBING MATERIALS: Tygon® R-3603, peroxide-treated silicone, platinum-treated silicone, PharMed®, Versilic® silicone, Tygon® Sanitary silicone, Norprene®, Tygon® Long Flex Life, and Hypalon®

FUSES: Two 2-Amp, 250 V, fast-acting, glass, 5 x 20 mm, UL-listed

PUMPING SPEED: adjustable from 0 to 300 RPM

POWER SUPPLY: power cord & plug appropriate to user’s country

ELECTRICAL REQUIREMENT: 90 - 264 VAC

MAXIMUM LIFT, PUMP HEAD: 310 in. H2O (11.2 psig)

MAXIMUM SUCTION, PUMP HEAD: 310 in. H2O (11.2 psig)

DIMENSIONS: 7.70 in. (195.6) wide x 6.56 in. (166.2 mm) high x 7.45 in. (189.2mm) deep (excluding handle)

MATERIALS OF CONSTRUCTION: anodized aluminum, 316 stainless steel rollers and shafts

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPV RP
Product Name Adjustable RPM Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 11.2 psi (7.87 m of Water)
Discharge Size 0.250 to 0.500 inch (6.35 to 12.7 mm)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Screw Pumps - PZ Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details