Aalborg Instruments Peristaltic Adjustable Speed Tubing Pump TPU AD

Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.
Description
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Adjustable Speed Tubing Pump - TPU AD - Aalborg Instruments
Orangeburg, NY, USA
Peristaltic Adjustable Speed Tubing Pump
TPU AD
Peristaltic Adjustable Speed Tubing Pump TPU AD
Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the inlet of the tubing by suction created by the rolling action and dispensing or transfer pumping of liquids commences. Maximum Suction Head: 275" H2O (21" Hg vacuum). Can handle 1/8", 3/16", 1/4", and 5/16" tubing.

Supplier's Site

Technical Specifications

  Aalborg Instruments
Product Category Liquid Handling Pumps
Product Number TPU AD
Product Name Peristaltic Adjustable Speed Tubing Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Size 0.312 inch (7.94 mm)
Power Source DC; Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 14.9 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details