Aalborg Instruments Five Channel Flow Tube Meter P51S3E*2

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P51S3E*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the required sensitivity and control. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and offers a choice of mounting fittings in aluminum, brass, or stainless steel. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it suitable for extended use in laboratory environments. This model supports a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats, providing flexibility for various flow measurement needs.

Datasheet Summary
Powered by GS/AI

The Five Channel Flow Tube Meter, model P51S3E*2, from Aalborg Instruments is designed for precise measurement of low flow rates in various applications, including gas metering in chromatography and laboratory settings. This meter features rib-guided or fluted metering tubes that enhance stability and accuracy of readings. It allows for the interchangeability of flow tubes and floats, facilitating ease of installation and maintenance. The meter can be equipped with built-in needle valves or high precision metering valves, depending on the required sensitivity and control. It has a maximum operating pressure of 200 psig and can withstand temperatures up to 250 °F. The construction includes heavy-walled borosilicate glass flow tubes and offers a choice of mounting fittings in aluminum, brass, or stainless steel. The OPTIGRAD,Ñ¢ scales are designed to minimize parallax and eye fatigue, making it suitable for extended use in laboratory environments. This model supports a useful flow range of 10:1 minimum with one float and better than 20:1 with two floats, providing flexibility for various flow measurement needs.

Suppliers

Company
Product
Description
Supplier Links
Five Channel Flow Tube Meter - P51S3E*2 - Aalborg Instruments
Orangeburg, NY, USA
Five Channel Flow Tube Meter
P51S3E*2
Five Channel Flow Tube Meter P51S3E*2
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings interchangeability of flowtubes and floats manifolding at inlet or outlet (optional) ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • interchangeability of flowtubes and floats
  • manifolding at inlet or outlet (optional)
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number P51S3E*2
Product Name Five Channel Flow Tube Meter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001; UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 200 psi (0.0 to 141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR100BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Two-Wire Vortex Flowmeter - FSV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Measurement - Flow - variable-area-Flow-meter - 198801390 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.07 to 0.66 GPM (0.2500 to 2.5 L/min)
View Details