Aalborg Instruments Direct Reading Rotameter P16S3-VA0A-042-10-GL

Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet
Description
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Rotameter - P16S3-VA0A-042-10-GL - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading Rotameter
P16S3-VA0A-042-10-GL
Direct Reading Rotameter P16S3-VA0A-042-10-GL
Design Features rib-guided or fluted metering tubes facilitate stable and accurate readings magnifier lens in front shield to enhance reading resolution interchangeability of flowtubes and floats ease of installation and exchange of flow tubes "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure OPTIGRAD™ scales minimize parallax and eye fatigue chemical compatibility simple means of panel mounting

Design Features

  • rib-guided or fluted metering tubes facilitate stable and accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • interchangeability of flowtubes and floats
  • ease of installation and exchange of flow tubes
  • "non-rotating" adapter feature - glass flow tubes are prevented from turning during the tightening phase of the assembly procedure
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • chemical compatibility
  • simple means of panel mounting
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Flow Meters
Product Number P16S3-VA0A-042-10-GL
Product Name Direct Reading Rotameter
Meter Technology Rotameter; Variable Area
Meter Type Volumetric Flow Meter
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 250 F (? to 121 C)
Pipe Diameter 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Flow Meters - SmartTrak™ 50 - Medium Flow -  - Sierra Instruments, Inc.
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Features Controller; Programmable
Approvals CE, CRN, ISO 9001
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details
Air Bubble Detector, 6Mm, 5-24Vdc; Supply Voltage Dc Min Te Connectivity Sensors - 94AC9532 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details