AAA Products International, Inc. Differential Pilot Valve D3P

Description
2-position, double differential pilot, no springs, furnished with button on both ends. Spool stays in shifted position. (Minimum of 25 psi)
Description
2-position, double differential pilot, no springs, furnished with button on both ends. Spool stays in shifted position. (Minimum of 25 psi)

Suppliers

Company
Product
Description
Supplier Links
Differential Pilot Valve - D3P - AAA Products International, Inc.
Dallas, TX, USA
Differential Pilot Valve
D3P
Differential Pilot Valve D3P
2-position, double differential pilot, no springs, furnished with button on both ends. Spool stays in shifted position. (Minimum of 25 psi)

2-position, double differential pilot, no springs, furnished with button on both ends. Spool stays in shifted position. (Minimum of 25 psi)

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number D3P
Product Name Differential Pilot Valve
Valve Type Directional; Pilot; Cartridge; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details