AAA Products International, Inc. CAM Operated Valve CO8

Description
Cam roller models are operated with a cam that shifts the spool. To fully shift the valve, the cam is pushed toward the valve. Normally the cam is contacted by a mechanical ramp to cause the shifting of the valve. On all cam valves, there is no positive detent for centering the spool (Position "B").
Description
Cam roller models are operated with a cam that shifts the spool. To fully shift the valve, the cam is pushed toward the valve. Normally the cam is contacted by a mechanical ramp to cause the shifting of the valve. On all cam valves, there is no positive detent for centering the spool (Position "B").

Suppliers

Company
Product
Description
Supplier Links
CAM Operated Valve - CO8 - AAA Products International, Inc.
Dallas, TX, USA
CAM Operated Valve
CO8
CAM Operated Valve CO8
Cam roller models are operated with a cam that shifts the spool. To fully shift the valve, the cam is pushed toward the valve. Normally the cam is contacted by a mechanical ramp to cause the shifting of the valve. On all cam valves, there is no positive detent for centering the spool (Position "B").

Cam roller models are operated with a cam that shifts the spool. To fully shift the valve, the cam is pushed toward the valve. Normally the cam is contacted by a mechanical ramp to cause the shifting of the valve. On all cam valves, there is no positive detent for centering the spool (Position "B").

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number CO8
Product Name CAM Operated Valve
Valve Type Directional; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Air solenoid valve - CPE18-M2H-5JS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details