AAA Products International, Inc. CAM Operated Valve CO2

Description
2-position, spring return. Normal spool travel 17/32" with 1/32" over-travel. Spool returns to position "C" when cam is released.
Description
2-position, spring return. Normal spool travel 17/32" with 1/32" over-travel. Spool returns to position "C" when cam is released.

Suppliers

Company
Product
Description
Supplier Links
CAM Operated Valve - CO2 - AAA Products International, Inc.
Dallas, TX, USA
CAM Operated Valve
CO2
CAM Operated Valve CO2
2-position, spring return. Normal spool travel 17/32" with 1/32" over-travel. Spool returns to position "C" when cam is released.

2-position, spring return. Normal spool travel 17/32" with 1/32" over-travel. Spool returns to position "C" when cam is released.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number CO2
Product Name CAM Operated Valve
Valve Type Directional; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 11.22 inch (285.00 mm)
View Details
Ball Check Valve 0 5 4 - 1221020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
2.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details