AAA Products International, Inc. Pilot Operated Stack Valve BRO2

Description
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.
Description
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

Suppliers

Company
Product
Description
Supplier Links
Pilot Operated Stack Valve - BRO2 - AAA Products International, Inc.
Dallas, TX, USA
Pilot Operated Stack Valve
BRO2
Pilot Operated Stack Valve BRO2
The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

The "B-Series" stack valve consists of individual sections sandwiched between two end plates, the stack being held together with three tie bolts. Sections, listed on page 122 through page 139, are available with a variety of actuators.

Supplier's Site

Technical Specifications

  AAA Products International, Inc.
Product Category Industrial Valves
Product Number BRO2
Product Name Pilot Operated Stack Valve
Valve Type Directional; Pilot; Spool
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517035 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
558 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details