AAA Baling & Strapping Supply Pallet Bands - 92" Circumference x 3/4" wide - 12 per bag EP5092

Description
Details: 92" Pallet Band,3/4" width,Use for pallets 48" x 48"12 per bagShips UPS
Description
Details: 92" Pallet Band,3/4" width,Use for pallets 48" x 48"12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 92
West Haverstraw, NY, USA
Pallet Bands - 92" Circumference x 3/4" wide - 12 per bag
EP5092
Pallet Bands - 92" Circumference x 3/4" wide - 12 per bag EP5092
Details: 92" Pallet Band,3/4" width,Use for pallets 48" x 48"12 per bagShips UPS

Details: 92" Pallet Band,3/4" width,Use for pallets 48" x 48"12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5092
Product Name Pallet Bands - 92" Circumference x 3/4" wide - 12 per bag
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Steel Banding / Steel Strapping - 114029031ht - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 1.25 inch (31.75 mm)
Thickness 0.000 to 0.000 inch (2.90E-5 to 3.10E-5 mm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details