AAA Baling & Strapping Supply Pallet Bands - 34" Circumference x 1" wide - 12 per bag EP5034

Description
Details: 34" Pallet Band,1" width,Use for bundling,Perfect for movers and storage companies,12 per bagShips UPS
Description
Details: 34" Pallet Band,1" width,Use for bundling,Perfect for movers and storage companies,12 per bagShips UPS

Suppliers

Company
Product
Description
Supplier Links
Pallet Bands - 34
West Haverstraw, NY, USA
Pallet Bands - 34" Circumference x 1" wide - 12 per bag
EP5034
Pallet Bands - 34" Circumference x 1" wide - 12 per bag EP5034
Details: 34" Pallet Band,1" width,Use for bundling,Perfect for movers and storage companies,12 per bagShips UPS

Details: 34" Pallet Band,1" width,Use for bundling,Perfect for movers and storage companies,12 per bagShips UPS

Supplier's Site

Technical Specifications

  AAA Baling & Strapping Supply
Product Category Banding and Strapping
Product Number EP5034
Product Name Pallet Bands - 34" Circumference x 1" wide - 12 per bag
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
Length 14.76 ft (45 dm)
View Details
Transband® Creepage Band -  - EQYO
Specs
Material PTFE
Color White
View Details
Steel Strapping: Regular Duty - 1001435 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.38 inch (9.52 mm)
View Details