A. u. K. Müller GmbH & Co. KG Flow Meter Turbine, with Shut-Off Device 17.007

Description
The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for measuring, feedback control or dosing as it ensures accurate measurement of liquid volumes. The simple internal pulse transmitter offers a long life time without risk of failure. To avoid air entry causing inaccurate measurements, the flow meter is sited upstream from the solenoid valve. The flow meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved. APPLICATIONS liquid dosing volume recording laboratory equipment dispensing equipment Washing machines CHARACTERISTICS Flow meters turbine: high accuracy different measuring ranges configurable shut off via downstream solenoid valve Valve: servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid coil snaps into place Optimized water hammer characteristic by low noise emission according to EN 60730
Datasheet
Description
The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for measuring, feedback control or dosing as it ensures accurate measurement of liquid volumes. The simple internal pulse transmitter offers a long life time without risk of failure. To avoid air entry causing inaccurate measurements, the flow meter is sited upstream from the solenoid valve. The flow meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved. APPLICATIONS liquid dosing volume recording laboratory equipment dispensing equipment Washing machines CHARACTERISTICS Flow meters turbine: high accuracy different measuring ranges configurable shut off via downstream solenoid valve Valve: servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid coil snaps into place Optimized water hammer characteristic by low noise emission according to EN 60730
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Meter Turbine, with Shut-Off Device - 17.007 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Flow Meter Turbine, with Shut-Off Device
17.007
Flow Meter Turbine, with Shut-Off Device 17.007
The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for measuring, feedback control or dosing as it ensures accurate measurement of liquid volumes. The simple internal pulse transmitter offers a long life time without risk of failure. To avoid air entry causing inaccurate measurements, the flow meter is sited upstream from the solenoid valve. The flow meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved. APPLICATIONS liquid dosing volume recording laboratory equipment dispensing equipment Washing machines CHARACTERISTICS Flow meters turbine: high accuracy different measuring ranges configurable shut off via downstream solenoid valve Valve: servo-controlled Normally closed (NC) solenoid replaceable while medium circuit remains untouched, solenoid coil snaps into place Optimized water hammer characteristic by low noise emission according to EN 60730

The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains supply. This unit can be used for measuring, feedback control or dosing as it ensures accurate measurement of liquid volumes. The simple internal pulse transmitter offers a long life time without risk of failure. To avoid air entry causing inaccurate measurements, the flow meter is sited upstream from the solenoid valve. The flow meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved.

APPLICATIONS

  • liquid dosing
  • volume recording
  • laboratory equipment
  • dispensing equipment
  • Washing machines

CHARACTERISTICS

  • Flow meters turbine:
  • high accuracy
  • different measuring ranges configurable
  • shut off via downstream solenoid valve
  • Valve:
  • servo-controlled
  • Normally closed (NC)
  • solenoid replaceable while medium circuit remains untouched, solenoid coil snaps into place
  • Optimized water hammer characteristic by low noise emission according to EN 60730
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Liquid Flow Meters
Product Number 17.007
Product Name Flow Meter Turbine, with Shut-Off Device
Meter Technology Turbine
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details