A. u. K. Müller GmbH & Co. KG Modular Fitting System for Valves with Internal Bores DN 10/13 11.000

Description
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable to many tasks. Sealing between the components is provided by the John Guest push fit cartridges, which ensure simple leak free connections without the need for any additional sealing material. This allows easy assembly either during production or on site without tools. There are a variety of threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can provide a large range of solenoid valves. These include servo-controlled and direct acting versions. They are simple to connect and immediately ready for use. Due to its simplified interlocking they can be changed for service purposes using appropriate tools. APPLICATIONS Steam appliances Dental appliances Dialysis equipment Vending machines Industrial appliances Sanitary Air conditioning Cleaning systems Temperature equalisers Dish washers Washing machines Water treatment Whirl systems for bath tubs Car washes CHARACTERISTICS Assembly possible without tools Anti-twist protection Suitable for warm water up to 65° C Connection system up to 10 bar High operating safety by the use of high quality materials Low noise emission
Datasheet
Description
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable to many tasks. Sealing between the components is provided by the John Guest push fit cartridges, which ensure simple leak free connections without the need for any additional sealing material. This allows easy assembly either during production or on site without tools. There are a variety of threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can provide a large range of solenoid valves. These include servo-controlled and direct acting versions. They are simple to connect and immediately ready for use. Due to its simplified interlocking they can be changed for service purposes using appropriate tools. APPLICATIONS Steam appliances Dental appliances Dialysis equipment Vending machines Industrial appliances Sanitary Air conditioning Cleaning systems Temperature equalisers Dish washers Washing machines Water treatment Whirl systems for bath tubs Car washes CHARACTERISTICS Assembly possible without tools Anti-twist protection Suitable for warm water up to 65° C Connection system up to 10 bar High operating safety by the use of high quality materials Low noise emission
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Fitting System for Valves with Internal Bores DN 10/13 - 11.000 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Modular Fitting System for Valves with Internal Bores DN 10/13
11.000
Modular Fitting System for Valves with Internal Bores DN 10/13 11.000
The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable to many tasks. Sealing between the components is provided by the John Guest push fit cartridges, which ensure simple leak free connections without the need for any additional sealing material. This allows easy assembly either during production or on site without tools. There are a variety of threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can provide a large range of solenoid valves. These include servo-controlled and direct acting versions. They are simple to connect and immediately ready for use. Due to its simplified interlocking they can be changed for service purposes using appropriate tools. APPLICATIONS Steam appliances Dental appliances Dialysis equipment Vending machines Industrial appliances Sanitary Air conditioning Cleaning systems Temperature equalisers Dish washers Washing machines Water treatment Whirl systems for bath tubs Car washes CHARACTERISTICS Assembly possible without tools Anti-twist protection Suitable for warm water up to 65° C Connection system up to 10 bar High operating safety by the use of high quality materials Low noise emission

The 11.000 series Modular Fitting System uses the popular John Guest push fit cartridge for 15 and 18 mm OD tubing. Combined with solenoid valves of 10 and 13 mm nominal bore, it is easily possible to create complex fluid delivery systems. The wide variety of available components makes it applicable to many tasks. Sealing between the components is provided by the John Guest push fit cartridges, which ensure simple leak free connections without the need for any additional sealing material. This allows easy assembly either during production or on site without tools. There are a variety of threaded connectors available, including male, female, plastic and brass versions, that allow the modular system to connect to other items. The interlocking teeth on the fittings prevent twisting and make it difficult to tamper with the assembly. To link with this system, we can provide a large range of solenoid valves. These include servo-controlled and direct acting versions. They are simple to connect and immediately ready for use. Due to its simplified interlocking they can be changed for service purposes using appropriate tools.

APPLICATIONS

  • Steam appliances
  • Dental appliances
  • Dialysis equipment
  • Vending machines
  • Industrial appliances
  • Sanitary
  • Air conditioning
  • Cleaning systems
  • Temperature equalisers
  • Dish washers
  • Washing machines
  • Water treatment
  • Whirl systems for bath tubs
  • Car washes

CHARACTERISTICS

  • Assembly possible without tools
  • Anti-twist protection
  • Suitable for warm water up to 65° C
  • Connection system up to 10 bar
  • High operating safety by the use of high quality materials
  • Low noise emission
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Manifolds and Manifold Systems
Product Number 11.000
Product Name Modular Fitting System for Valves with Internal Bores DN 10/13
Application General Purpose; Water; Steam; Sanitary; Medical / Pharmaceutical; Vending Machines, Industrial Appliances, Air Conditioning, Washing Machines
Valve Actuation Solenoid
Type QuickConn
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BNV-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 4
Outlet 4
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE18-3/2-PRS-3/8-4-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Size 3/8"
View Details