Brushless DC Fan, Maximum RPM: 5000
| A&P Technology, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FS4505MBT-C |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 5 volts |