A.L. Hansen Mfg. Co. Flanged Arch Metal Pull Handle HH-103

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Flanged Arch Metal Pull Handle - HH-103 - Reid Supply
Norton Shores, MI, United States
Flanged Arch Metal Pull Handle
HH-103
Flanged Arch Metal Pull Handle HH-103
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Steel Flanged Arch Round Bar Grab Handle Pull Handle is front mounted with between mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number HH-103
Product Name Flanged Arch Metal Pull Handle
Handle Type 2-point Handle
Handle Material Metal
Material Description Steel
Height 2.56 inches (65.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
LARGE HANDLE - RH-760 - RH-760 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 316 Stainless Steel
View Details
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Handles - HM1306-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details