Zippertubing Co. (The) Tinned Copper/Steel Wire EMI Shielding Mesh, 4-Ply SHX-4 (SnCuFe)

Description
SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 1 GHz. The material is highly conductive, rugged and is ideal for airborne applications where lightning strike grounding is required. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-On EMI shielded assembly. SHX-4 shields come with a standard 15 AWG drain wire attached to simplify grounding.
Description
SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 1 GHz. The material is highly conductive, rugged and is ideal for airborne applications where lightning strike grounding is required. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-On EMI shielded assembly. SHX-4 shields come with a standard 15 AWG drain wire attached to simplify grounding.

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper/Steel Wire EMI Shielding Mesh, 4-Ply - SHX-4 (SnCuFe) - Zippertubing Co. (The)
Los Angeles, CA, USA
Tinned Copper/Steel Wire EMI Shielding Mesh, 4-Ply
SHX-4 (SnCuFe)
Tinned Copper/Steel Wire EMI Shielding Mesh, 4-Ply SHX-4 (SnCuFe)
SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 1 GHz. The material is highly conductive, rugged and is ideal for airborne applications where lightning strike grounding is required. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-On EMI shielded assembly. SHX-4 shields come with a standard 15 AWG drain wire attached to simplify grounding.

SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 1 GHz. The material is highly conductive, rugged and is ideal for airborne applications where lightning strike grounding is required. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-On EMI shielded assembly. SHX-4 shields come with a standard 15 AWG drain wire attached to simplify grounding.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Mesh
Product Number SHX-4 (SnCuFe)
Product Name Tinned Copper/Steel Wire EMI Shielding Mesh, 4-Ply
Metal Copper / Brass / Bronze; Steel; Tin Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423837-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.1260 inch (3.2 mm)
Metal Stainless Steel
View Details
Wire Cloth -  - Newark Wire Cloth Company
Newark Wire Cloth Company
Specs
Applications Fluid Filtration (optional feature)
Opening Size 1.00E-6 to 5 inch (2.54E-5 to 127 mm)
WireDiameter 6.00E-4 to 0.5000 inch (0.0152 to 12.7 mm)
View Details
Retractable Door Screen - Legacy Double Unit - Phantom Mfg. (Int'l) Ltd.
Specs
Applications Building and Construction
Other Material Fiberglass
Open Area 10 to 58 %
View Details