Zippertubing Co. (The) Stainless Steel Wire EMI Shielding Mesh, 2-Ply SHX-2 (S/S)

Description
SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 500 MHz. The material is conductive, lightweight and ideal for severe environments and highly corrosive applications. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-on EMI shielded assembly. SHX-2 (S/S) shields come with a standard 15 AWG drain wire attached to simplify grounding. This material has been used to provide rodent protection, EMI Shielding in seawater and extremely high temperature applications.
Description
SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 500 MHz. The material is conductive, lightweight and ideal for severe environments and highly corrosive applications. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-on EMI shielded assembly. SHX-2 (S/S) shields come with a standard 15 AWG drain wire attached to simplify grounding. This material has been used to provide rodent protection, EMI Shielding in seawater and extremely high temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Wire EMI Shielding Mesh, 2-Ply - SHX-2 (S/S) - Zippertubing Co. (The)
Los Angeles, CA, USA
Stainless Steel Wire EMI Shielding Mesh, 2-Ply
SHX-2 (S/S)
Stainless Steel Wire EMI Shielding Mesh, 2-Ply SHX-2 (S/S)
SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 500 MHz. The material is conductive, lightweight and ideal for severe environments and highly corrosive applications. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-on EMI shielded assembly. SHX-2 (S/S) shields come with a standard 15 AWG drain wire attached to simplify grounding. This material has been used to provide rodent protection, EMI Shielding in seawater and extremely high temperature applications.

SHX-2 (S/S) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of 304 Stainless Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated. The knitted wire mesh maintains constant window spacing during cable assembly movement and as a result yields excellent EMI shielding performance from 500 KHz through 500 MHz. The material is conductive, lightweight and ideal for severe environments and highly corrosive applications. The mesh can be added to most Zippertubing jacket materials to create an easy to install Zip-on EMI shielded assembly. SHX-2 (S/S) shields come with a standard 15 AWG drain wire attached to simplify grounding. This material has been used to provide rodent protection, EMI Shielding in seawater and extremely high temperature applications.

Supplier's Site

Technical Specifications

  Zippertubing Co. (The)
Product Category Mesh
Product Number SHX-2 (S/S)
Product Name Stainless Steel Wire EMI Shielding Mesh, 2-Ply
Metal Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knitted Wire Mesh - 2423803-1 - TE Connectivity
Specs
Applications EMI / RFI Shielding
WireDiameter 0.1890 inch (4.8 mm)
Metal Nickel-Copper Alloy
View Details
S&K Wire Cloth Co., Inc.
Specs
WireDiameter 0.0011 inch (0.0279 mm)
Metal Stainless Steel
View Details