Zhuhai Cersol Technology Co., Ltd. Boron Carbide

Description
Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and recommended particle size: Grinding media eg: W3.5/5/7/14/20/40 F180/F240/F280/F320 Military, nuclear and industrial ceramics eg: 10F/5F/325F/D50: 1μm/D50: 2-3μm Refractory material eg: 325F/200F/100F Welding material eg: 60-120#/60-150#
Description
Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and recommended particle size: Grinding media eg: W3.5/5/7/14/20/40 F180/F240/F280/F320 Military, nuclear and industrial ceramics eg: 10F/5F/325F/D50: 1μm/D50: 2-3μm Refractory material eg: 325F/200F/100F Welding material eg: 60-120#/60-150#

Suppliers

Company
Product
Description
Supplier Links
Boron Carbide -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai, China
Boron Carbide
Boron Carbide
Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³ Melting point: 2450 °C Appearance: gray black powder. One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance Main uses and recommended particle size: Grinding media eg: W3.5/5/7/14/20/40 F180/F240/F280/F320 Military, nuclear and industrial ceramics eg: 10F/5F/325F/D50: 1μm/D50: 2-3μm Refractory material eg: 325F/200F/100F Welding material eg: 60-120#/60-150#

Molecular formula: B4C Mohs hardness: 9.36 Density: 2.52g/cm ³
Melting point: 2450 °C Appearance: gray black powder.
One of the hardest materials. It has become an ideal material for many industries because of its acid-base resistance, high temperature resistance
Main uses and recommended particle size:
Grinding media
eg: W3.5/5/7/14/20/40 F180/F240/F280/F320
Military, nuclear and industrial ceramics
eg: 10F/5F/325F/D50: 1μm/D50: 2-3μm
Refractory material
eg: 325F/200F/100F
Welding material
eg: 60-120#/60-150#

Supplier's Site

Technical Specifications

  Zhuhai Cersol Technology Co., Ltd.
Product Category Industrial Ceramic Materials
Product Name Boron Carbide
Material Type Carbide Material; Boron Carbide
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Nitride Wafer Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Semiconductor manufacturing
View Details
Ceramic Injection Molding Parts -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Density 3.6 to 6.02 g/cc (30.04 to 50.24 lbs/gal)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details