Zhejiang Lisheng Spring Co., Ltd. Nested Wave Spring carbon steel nested wave spring carbon steel

Description
Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Carbon steel nested wave spring result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, carbon steel nested wave spring replace belleville springs, particularly in cases where a high but accurate force is needed. Although the spring is small, it is widely used. It has its presence in the machinery manufacturing, automobile, petrochemical and electric power industries, and there are many kinds. The wave spring is one of them. Ordinary Single Turn Wave Springs is an elastic element with several peaks and valleys on a metal ring, while Multi Turn Wave Springs seems to be composed of several ordinary Single Turn Wave Springs, the difference is that it is not simply superimposed , but processed through a special continuous winding process. Classification and working principle of wave spring Wave springs are usually divided into: Single Turn Wave Springs: The single-layer closed type is an “O” shape wave spring, and the single-layer open type is a “C” shape wave spring. Multi Turn Wave Springs. Carbon steel nested wave spring. Single Turn Wave Springs: Suitable for working conditions of short displacement and low to medium elastic force, with good reliability and high working principle: Wave springs have the degree of dual working principle of cylindrical springs and disc springs. Multi Turn Wave Springs: The spring force value is inversely proportional to the number of turns. It is mainly used for: large displacement, medium and low spring force requirements, and is a substitute for cylindrical springs. Carbon steel nested wave spring: The force value of the spring is proportional to the number of turns. It can maintain all the characteristics of the wave spring while generating a huge elastic force. In many occasions, carbon steel nested wave spring can be used instead of the disc spring.
Request a Quote
Description
Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Carbon steel nested wave spring result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, carbon steel nested wave spring replace belleville springs, particularly in cases where a high but accurate force is needed. Although the spring is small, it is widely used. It has its presence in the machinery manufacturing, automobile, petrochemical and electric power industries, and there are many kinds. The wave spring is one of them. Ordinary Single Turn Wave Springs is an elastic element with several peaks and valleys on a metal ring, while Multi Turn Wave Springs seems to be composed of several ordinary Single Turn Wave Springs, the difference is that it is not simply superimposed , but processed through a special continuous winding process. Classification and working principle of wave spring Wave springs are usually divided into: Single Turn Wave Springs: The single-layer closed type is an “O” shape wave spring, and the single-layer open type is a “C” shape wave spring. Multi Turn Wave Springs. Carbon steel nested wave spring. Single Turn Wave Springs: Suitable for working conditions of short displacement and low to medium elastic force, with good reliability and high working principle: Wave springs have the degree of dual working principle of cylindrical springs and disc springs. Multi Turn Wave Springs: The spring force value is inversely proportional to the number of turns. It is mainly used for: large displacement, medium and low spring force requirements, and is a substitute for cylindrical springs. Carbon steel nested wave spring: The force value of the spring is proportional to the number of turns. It can maintain all the characteristics of the wave spring while generating a huge elastic force. In many occasions, carbon steel nested wave spring can be used instead of the disc spring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Nested Wave Spring carbon steel - nested wave spring carbon steel - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Nested Wave Spring carbon steel
nested wave spring carbon steel
Nested Wave Spring carbon steel nested wave spring carbon steel
Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631) Description: Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Carbon steel nested wave spring result in a spring rate that increases proportionally to the number of turns. They can exert tremendous forces, yet maintain the precision of a wave spring. In many applications, carbon steel nested wave spring replace belleville springs, particularly in cases where a high but accurate force is needed. Although the spring is small, it is widely used. It has its presence in the machinery manufacturing, automobile, petrochemical and electric power industries, and there are many kinds. The wave spring is one of them. Ordinary Single Turn Wave Springs is an elastic element with several peaks and valleys on a metal ring, while Multi Turn Wave Springs seems to be composed of several ordinary Single Turn Wave Springs, the difference is that it is not simply superimposed , but processed through a special continuous winding process. Classification and working principle of wave spring Wave springs are usually divided into: Single Turn Wave Springs: The single-layer closed type is an “O” shape wave spring, and the single-layer open type is a “C” shape wave spring. Multi Turn Wave Springs. Carbon steel nested wave spring. Single Turn Wave Springs: Suitable for working conditions of short displacement and low to medium elastic force, with good reliability and high working principle: Wave springs have the degree of dual working principle of cylindrical springs and disc springs. Multi Turn Wave Springs: The spring force value is inversely proportional to the number of turns. It is mainly used for: large displacement, medium and low spring force requirements, and is a substitute for cylindrical springs. Carbon steel nested wave spring: The force value of the spring is proportional to the number of turns. It can maintain all the characteristics of the wave spring while generating a huge elastic force. In many occasions, carbon steel nested wave spring can be used instead of the disc spring.

Carbon Steel Nested Wave Spring Manufacturer 17-7PH(SUS631)

Description:



  1. Carbon steel nested wave spring is pre-stacked in parallel from one continuous filament of flat wire.
  2. The need to stack individual springs for higher loads is no longer necessary.
  3. Carbon steel nested wave spring result in a spring rate that increases proportionally to the number of turns.
  4. They can exert tremendous forces, yet maintain the precision of a wave spring.
  5. In many applications, carbon steel nested wave spring replace belleville springs, particularly in cases where a high but accurate force is needed.

Although the spring is small, it is widely used. It has its presence in the machinery manufacturing, automobile, petrochemical and electric power industries, and there are many kinds. The wave spring is one of them. Ordinary Single Turn Wave Springs is an elastic element with several peaks and valleys on a metal ring, while Multi Turn Wave Springs seems to be composed of several ordinary Single Turn Wave Springs, the difference is that it is not simply superimposed , but processed through a special continuous winding process.

Classification and working principle of wave spring

Wave springs are usually divided into:



  1. Single Turn Wave Springs: The single-layer closed type is an “O” shape wave spring, and the single-layer open type is a “C” shape wave spring.
  2. Multi Turn Wave Springs.
  3. Carbon steel nested wave spring.

Single Turn Wave Springs: Suitable for working conditions of short displacement and low to medium elastic force, with good reliability and high working principle: Wave springs have the degree of dual working principle of cylindrical springs and disc springs.

Multi Turn Wave Springs: The spring force value is inversely proportional to the number of turns. It is mainly used for: large displacement, medium and low spring force requirements, and is a substitute for cylindrical springs.

Carbon steel nested wave spring: The force value of the spring is proportional to the number of turns. It can maintain all the characteristics of the wave spring while generating a huge elastic force. In many occasions, carbon steel nested wave spring can be used instead of the disc spring.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Compression Springs
Product Number nested wave spring carbon steel
Product Name Nested Wave Spring carbon steel
Material High Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS25-L3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Multi Turn Wave Spring 65Mn - LM60-H3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Wave Spring Manufacturers - NSSB-0075-L2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Single Turn Gap Wave Spring Washer - JBT-190 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.48 inch (190 mm)
View Details