Zhejiang Lisheng Spring Co., Ltd. Multi turn wave spring LMS20-M7

Description
Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. Carbon stainless steel multy turn wave spring should be used for all applications requiring tight load deflection specifications where axial space is critical. We can produce spring according to drawing, samples. If you demand such these, please contact me. Comparison of stainless steel springs and carbon steel springs: 1. Material composition is different The main disadvantage of carbon stainless steel multy turn wave springs is that they are easy to rust, especially when used in high temperature and high humidity environments. When the ambient temperature and humidity are high, stainless steel springs should be used. 2. Different production techniques The production process of carbon steel material is to obtain the high hardness of the production spring by quenching and tempering the base material with low hardness. This process leads to poor toughness of the carbon steel material and lower service life. In practical applications, there will be a whole spring. The phenomenon of fracture, the stainless steel material is obtained by the low hardness base metal rolling mill through several times to obtain the thickness and hardness required for the production of springs, and also obtains good toughness, which will eventually lead to a better service life than carbon steel springs. At the same time, the performance is more stable. 3. Material price difference Because the content of chromium in stainless steel spring material accounts for 16-18%, and the content of nickel accounts for 6%-8%, the price is also 2-3 times more expensive than carbon steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of stainless steel spring is lower than that of carbon steel wire, but the service life is longer; carbon steel spring is easier to rust than stainless steel spring, and it has higher requirements on the use environment. Advantages of carbon stainless steel multy turn wave spring There are several advantages of using a carbon stainless steel multy turn wave spring: High Strength: Carbon stainless steel has a high strength-to-weight ratio, making it ideal for applications where strength is a critical factor. Corrosion Resistance: Carbon stainless steel is highly resistant to corrosion, making it suitable for use in harsh environments. Fatigue Resistance: Carbon stainless steel multy turn wave springs have a high fatigue life, making them ideal for applications that experience repeated loading and unloading cycles. Space Savings: The compact design of multi-turn wave springs allows for significant space savings compared to traditional coil springs. Consistent Force: Carbon stainless steel multy turn wave springs provide consistent force over a wide range of deflections, making them ideal for applications where accuracy and consistency are important. High Temperature: Carbon stainless steel is able to withstand high temperatures, making it suitable for use in high-temperature applications. Low Cost: The manufacturing process of Carbon stainless steel multy turn wave spring is efficient, leading to lower production costs compared to other types of springs. The material section of the spiral carbon stainless steel multy turn wave spring should preferably be a circular section. Square and rectangular section materials have strong bearing capacity, good impact resistance, and can miniaturize the spring, but the source of materials is small. And the price is high, except for special needs, generally try not to use this material. In recent years, the development of rolling flat steel wire instead of trapezoidal steel wire has achieved good results. Spring materials that work at high temperatures require good thermal stability, relaxation or creep resistance, oxidation resistance, and corrosion resistance to certain media.
Request a Quote
Description
Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. Carbon stainless steel multy turn wave spring should be used for all applications requiring tight load deflection specifications where axial space is critical. We can produce spring according to drawing, samples. If you demand such these, please contact me. Comparison of stainless steel springs and carbon steel springs: 1. Material composition is different The main disadvantage of carbon stainless steel multy turn wave springs is that they are easy to rust, especially when used in high temperature and high humidity environments. When the ambient temperature and humidity are high, stainless steel springs should be used. 2. Different production techniques The production process of carbon steel material is to obtain the high hardness of the production spring by quenching and tempering the base material with low hardness. This process leads to poor toughness of the carbon steel material and lower service life. In practical applications, there will be a whole spring. The phenomenon of fracture, the stainless steel material is obtained by the low hardness base metal rolling mill through several times to obtain the thickness and hardness required for the production of springs, and also obtains good toughness, which will eventually lead to a better service life than carbon steel springs. At the same time, the performance is more stable. 3. Material price difference Because the content of chromium in stainless steel spring material accounts for 16-18%, and the content of nickel accounts for 6%-8%, the price is also 2-3 times more expensive than carbon steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of stainless steel spring is lower than that of carbon steel wire, but the service life is longer; carbon steel spring is easier to rust than stainless steel spring, and it has higher requirements on the use environment. Advantages of carbon stainless steel multy turn wave spring There are several advantages of using a carbon stainless steel multy turn wave spring: High Strength: Carbon stainless steel has a high strength-to-weight ratio, making it ideal for applications where strength is a critical factor. Corrosion Resistance: Carbon stainless steel is highly resistant to corrosion, making it suitable for use in harsh environments. Fatigue Resistance: Carbon stainless steel multy turn wave springs have a high fatigue life, making them ideal for applications that experience repeated loading and unloading cycles. Space Savings: The compact design of multi-turn wave springs allows for significant space savings compared to traditional coil springs. Consistent Force: Carbon stainless steel multy turn wave springs provide consistent force over a wide range of deflections, making them ideal for applications where accuracy and consistency are important. High Temperature: Carbon stainless steel is able to withstand high temperatures, making it suitable for use in high-temperature applications. Low Cost: The manufacturing process of Carbon stainless steel multy turn wave spring is efficient, leading to lower production costs compared to other types of springs. The material section of the spiral carbon stainless steel multy turn wave spring should preferably be a circular section. Square and rectangular section materials have strong bearing capacity, good impact resistance, and can miniaturize the spring, but the source of materials is small. And the price is high, except for special needs, generally try not to use this material. In recent years, the development of rolling flat steel wire instead of trapezoidal steel wire has achieved good results. Spring materials that work at high temperatures require good thermal stability, relaxation or creep resistance, oxidation resistance, and corrosion resistance to certain media.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi turn wave spring - LMS20-M7 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Multi turn wave spring
LMS20-M7
Multi turn wave spring LMS20-M7
Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. Carbon stainless steel multy turn wave spring should be used for all applications requiring tight load deflection specifications where axial space is critical. We can produce spring according to drawing, samples. If you demand such these, please contact me. Comparison of stainless steel springs and carbon steel springs: 1. Material composition is different The main disadvantage of carbon stainless steel multy turn wave springs is that they are easy to rust, especially when used in high temperature and high humidity environments. When the ambient temperature and humidity are high, stainless steel springs should be used. 2. Different production techniques The production process of carbon steel material is to obtain the high hardness of the production spring by quenching and tempering the base material with low hardness. This process leads to poor toughness of the carbon steel material and lower service life. In practical applications, there will be a whole spring. The phenomenon of fracture, the stainless steel material is obtained by the low hardness base metal rolling mill through several times to obtain the thickness and hardness required for the production of springs, and also obtains good toughness, which will eventually lead to a better service life than carbon steel springs. At the same time, the performance is more stable. 3. Material price difference Because the content of chromium in stainless steel spring material accounts for 16-18%, and the content of nickel accounts for 6%-8%, the price is also 2-3 times more expensive than carbon steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of stainless steel spring is lower than that of carbon steel wire, but the service life is longer; carbon steel spring is easier to rust than stainless steel spring, and it has higher requirements on the use environment. Advantages of carbon stainless steel multy turn wave spring There are several advantages of using a carbon stainless steel multy turn wave spring: High Strength: Carbon stainless steel has a high strength-to-weight ratio, making it ideal for applications where strength is a critical factor. Corrosion Resistance: Carbon stainless steel is highly resistant to corrosion, making it suitable for use in harsh environments. Fatigue Resistance: Carbon stainless steel multy turn wave springs have a high fatigue life, making them ideal for applications that experience repeated loading and unloading cycles. Space Savings: The compact design of multi-turn wave springs allows for significant space savings compared to traditional coil springs. Consistent Force: Carbon stainless steel multy turn wave springs provide consistent force over a wide range of deflections, making them ideal for applications where accuracy and consistency are important. High Temperature: Carbon stainless steel is able to withstand high temperatures, making it suitable for use in high-temperature applications. Low Cost: The manufacturing process of Carbon stainless steel multy turn wave spring is efficient, leading to lower production costs compared to other types of springs. The material section of the spiral carbon stainless steel multy turn wave spring should preferably be a circular section. Square and rectangular section materials have strong bearing capacity, good impact resistance, and can miniaturize the spring, but the source of materials is small. And the price is high, except for special needs, generally try not to use this material. In recent years, the development of rolling flat steel wire instead of trapezoidal steel wire has achieved good results. Spring materials that work at high temperatures require good thermal stability, relaxation or creep resistance, oxidation resistance, and corrosion resistance to certain media.

Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel

Description:



  1. Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications.
  2. Carbon stainless steel multy turn wave spring should be used for all applications requiring tight load deflection specifications where axial space is critical.
  3. We can produce spring according to drawing, samples. If you demand such these, please contact me.

Comparison of stainless steel springs and carbon steel springs:

1. Material composition is different
The main disadvantage of carbon stainless steel multy turn wave springs is that they are easy to rust, especially when used in high temperature and high humidity environments. When the ambient temperature and humidity are high, stainless steel springs should be used.

2. Different production techniques
The production process of carbon steel material is to obtain the high hardness of the production spring by quenching and tempering the base material with low hardness. This process leads to poor toughness of the carbon steel material and lower service life. In practical applications, there will be a whole spring. The phenomenon of fracture, the stainless steel material is obtained by the low hardness base metal rolling mill through several times to obtain the thickness and hardness required for the production of springs, and also obtains good toughness, which will eventually lead to a better service life than carbon steel springs. At the same time, the performance is more stable.

3. Material price difference
Because the content of chromium in stainless steel spring material accounts for 16-18%, and the content of nickel accounts for 6%-8%, the price is also 2-3 times more expensive than carbon steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive.

The spring force of stainless steel is lower than that of carbon steel spring, the hardness of stainless steel spring is lower than that of carbon steel wire, but the service life is longer; carbon steel spring is easier to rust than stainless steel spring, and it has higher requirements on the use environment.

Advantages of carbon stainless steel multy turn wave spring

There are several advantages of using a carbon stainless steel multy turn wave spring:



  1. High Strength: Carbon stainless steel has a high strength-to-weight ratio, making it ideal for applications where strength is a critical factor.
  2. Corrosion Resistance: Carbon stainless steel is highly resistant to corrosion, making it suitable for use in harsh environments.
  3. Fatigue Resistance: Carbon stainless steel multy turn wave springs have a high fatigue life, making them ideal for applications that experience repeated loading and unloading cycles.
  4. Space Savings: The compact design of multi-turn wave springs allows for significant space savings compared to traditional coil springs.
  5. Consistent Force: Carbon stainless steel multy turn wave springs provide consistent force over a wide range of deflections, making them ideal for applications where accuracy and consistency are important.
  6. High Temperature: Carbon stainless steel is able to withstand high temperatures, making it suitable for use in high-temperature applications.
  7. Low Cost: The manufacturing process of Carbon stainless steel multy turn wave spring is efficient, leading to lower production costs compared to other types of springs.

The material section of the spiral carbon stainless steel multy turn wave spring should preferably be a circular section. Square and rectangular section materials have strong bearing capacity, good impact resistance, and can miniaturize the spring, but the source of materials is small. And the price is high, except for special needs, generally try not to use this material. In recent years, the development of rolling flat steel wire instead of trapezoidal steel wire has achieved good results.

Spring materials that work at high temperatures require good thermal stability, relaxation or creep resistance, oxidation resistance, and corrosion resistance to certain media.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Compression Springs
Product Number LMS20-M7
Product Name Multi turn wave spring
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Nested Wave Spring - NSSB-0087-L3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Motor Wave Spring 17-7ph - NSSB-0335-L2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Custom Wave Springs - LMS15-M1 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire)
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Single Turn Gap Wave Spring Washer - JBT-160 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.3 inch (160 mm)
View Details