Zhejiang Lisheng Spring Co., Ltd. Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel LMS15-L2

Description
Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3? of the compressed height space, while providing more deflection with the same load specifications. Multy turn wave spring with shim ends should be used for all applications requiring tight load deflection specifications where axial space is critical. As an indispensable and important part of modern industrial production, the multy turn wave spring with shim ends plays a relatively large role, and the reason why it can play a major role in so many industries is big The reason is that it has advantages and superior performance that other products do not have. So, let’s briefly talk about what advantages it has. The multy turn wave spring with shim ends has good wear resistance and a longer service life. It has to be said that because the materials used are more particular, and repeated experiments are carried out in the process of production and processing, it can be better ensured that it is relatively wear-resistant, even if it is used for a long time, its The appearance will not be affected in any way. The multy turn wave spring with shim ends has good high-temperature resistance and is more adaptable to the environment. It is very worth mentioning that even when working in a very high-temperature environment, it can maintain its performance at a high level without being affected. After precipitation and hardening, 17-7 appears blue, brown, or silver as a result of open-air heat treatment, while controlled air heat treatment provides bright colors. Corrosion resistance similar to 302 stainless steel, this alloy is used almost exclusively in multy turn wave spring with shim ends, but offers high tensile and yield strengths for special retaining ring applications. In fatigue and high-stress applications, 17-7 performs better than even the best high-grade carbon steels. The spring properties are achieved by precipitation hardening from the C state to the CH900 state. As a result, the material can withstand temperatures of 650°F (343°C) without loss of spring properties. The 17-7 PH CH900 temper exhibits magnetic properties similar to high-carbon steels. The use of 17-7PH stainless steel to make springs can meet the special performance requirements of some products. Therefore, its materials and manufacturing processes are special. Main features of multy turn wave spring with shim ends 17-7ph: Good corrosion resistance: As a precipitation-harden ing stainless steel, it has similar corrosion resistance to 304. It has very strong tensile strength, and the strength can be quenched and tempered, which can reach 2000MPA. High spring fatigue strength: This is the remarkable feature of 17-7PH stainless steel wire. Good heat resistance Main use: antenna, spring wire for military use, and elastic parts requiring high strength.
Request a Quote
Description
Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3? of the compressed height space, while providing more deflection with the same load specifications. Multy turn wave spring with shim ends should be used for all applications requiring tight load deflection specifications where axial space is critical. As an indispensable and important part of modern industrial production, the multy turn wave spring with shim ends plays a relatively large role, and the reason why it can play a major role in so many industries is big The reason is that it has advantages and superior performance that other products do not have. So, let’s briefly talk about what advantages it has. The multy turn wave spring with shim ends has good wear resistance and a longer service life. It has to be said that because the materials used are more particular, and repeated experiments are carried out in the process of production and processing, it can be better ensured that it is relatively wear-resistant, even if it is used for a long time, its The appearance will not be affected in any way. The multy turn wave spring with shim ends has good high-temperature resistance and is more adaptable to the environment. It is very worth mentioning that even when working in a very high-temperature environment, it can maintain its performance at a high level without being affected. After precipitation and hardening, 17-7 appears blue, brown, or silver as a result of open-air heat treatment, while controlled air heat treatment provides bright colors. Corrosion resistance similar to 302 stainless steel, this alloy is used almost exclusively in multy turn wave spring with shim ends, but offers high tensile and yield strengths for special retaining ring applications. In fatigue and high-stress applications, 17-7 performs better than even the best high-grade carbon steels. The spring properties are achieved by precipitation hardening from the C state to the CH900 state. As a result, the material can withstand temperatures of 650°F (343°C) without loss of spring properties. The 17-7 PH CH900 temper exhibits magnetic properties similar to high-carbon steels. The use of 17-7PH stainless steel to make springs can meet the special performance requirements of some products. Therefore, its materials and manufacturing processes are special. Main features of multy turn wave spring with shim ends 17-7ph: Good corrosion resistance: As a precipitation-harden ing stainless steel, it has similar corrosion resistance to 304. It has very strong tensile strength, and the strength can be quenched and tempered, which can reach 2000MPA. High spring fatigue strength: This is the remarkable feature of 17-7PH stainless steel wire. Good heat resistance Main use: antenna, spring wire for military use, and elastic parts requiring high strength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-L2 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel
LMS15-L2
Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel LMS15-L2
Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3? of the compressed height space, while providing more deflection with the same load specifications. Multy turn wave spring with shim ends should be used for all applications requiring tight load deflection specifications where axial space is critical. As an indispensable and important part of modern industrial production, the multy turn wave spring with shim ends plays a relatively large role, and the reason why it can play a major role in so many industries is big The reason is that it has advantages and superior performance that other products do not have. So, let’s briefly talk about what advantages it has. The multy turn wave spring with shim ends has good wear resistance and a longer service life. It has to be said that because the materials used are more particular, and repeated experiments are carried out in the process of production and processing, it can be better ensured that it is relatively wear-resistant, even if it is used for a long time, its The appearance will not be affected in any way. The multy turn wave spring with shim ends has good high-temperature resistance and is more adaptable to the environment. It is very worth mentioning that even when working in a very high-temperature environment, it can maintain its performance at a high level without being affected. After precipitation and hardening, 17-7 appears blue, brown, or silver as a result of open-air heat treatment, while controlled air heat treatment provides bright colors. Corrosion resistance similar to 302 stainless steel, this alloy is used almost exclusively in multy turn wave spring with shim ends, but offers high tensile and yield strengths for special retaining ring applications. In fatigue and high-stress applications, 17-7 performs better than even the best high-grade carbon steels. The spring properties are achieved by precipitation hardening from the C state to the CH900 state. As a result, the material can withstand temperatures of 650°F (343°C) without loss of spring properties. The 17-7 PH CH900 temper exhibits magnetic properties similar to high-carbon steels. The use of 17-7PH stainless steel to make springs can meet the special performance requirements of some products. Therefore, its materials and manufacturing processes are special. Main features of multy turn wave spring with shim ends 17-7ph: Good corrosion resistance: As a precipitation-harden ing stainless steel, it has similar corrosion resistance to 304. It has very strong tensile strength, and the strength can be quenched and tempered, which can reach 2000MPA. High spring fatigue strength: This is the remarkable feature of 17-7PH stainless steel wire. Good heat resistance Main use: antenna, spring wire for military use, and elastic parts requiring high strength.

Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel

Description:



  1. Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3? of the compressed height space, while providing more deflection with the same load specifications.
  2. Multy turn wave spring with shim ends should be used for all applications requiring tight load deflection specifications where axial space is critical.

As an indispensable and important part of modern industrial production, the multy turn wave spring with shim ends plays a relatively large role, and the reason why it can play a major role in so many industries is big The reason is that it has advantages and superior performance that other products do not have. So, let’s briefly talk about what advantages it has.



  1. The multy turn wave spring with shim ends has good wear resistance and a longer service life. It has to be said that because the materials used are more particular, and repeated experiments are carried out in the process of production and processing, it can be better ensured that it is relatively wear-resistant, even if it is used for a long time, its The appearance will not be affected in any way.
  2. The multy turn wave spring with shim ends has good high-temperature resistance and is more adaptable to the environment. It is very worth mentioning that even when working in a very high-temperature environment, it can maintain its performance at a high level without being affected.

After precipitation and hardening, 17-7 appears blue, brown, or silver as a result of open-air heat treatment, while controlled air heat treatment provides bright colors. Corrosion resistance similar to 302 stainless steel, this alloy is used almost exclusively in multy turn wave spring with shim ends, but offers high tensile and yield strengths for special retaining ring applications. In fatigue and high-stress applications, 17-7 performs better than even the best high-grade carbon steels. The spring properties are achieved by precipitation hardening from the C state to the CH900 state. As a result, the material can withstand temperatures of 650°F (343°C) without loss of spring properties. The 17-7 PH CH900 temper exhibits magnetic properties similar to high-carbon steels.

The use of 17-7PH stainless steel to make springs can meet the special performance requirements of some products. Therefore, its materials and manufacturing processes are special.

Main features of multy turn wave spring with shim ends 17-7ph:



  1. Good corrosion resistance: As a precipitation-hardening stainless steel, it has similar corrosion resistance to 304.
  2. It has very strong tensile strength, and the strength can be quenched and tempered, which can reach 2000MPA.
  3. High spring fatigue strength: This is the remarkable feature of 17-7PH stainless steel wire.
  4. Good heat resistance
  5. Main use: antenna, spring wire for military use, and elastic parts requiring high strength.
Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Washers
Product Number LMS15-L2
Product Name Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - NSSB-0102-L3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Steel; StainlessSteel
View Details
Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS25-H1 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
Overlapping Wave Spring - LR-0650 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 6.500 inch (165.100 mm)
View Details
Wave Spring - Wave Spring - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
View Details