Zhejiang Lisheng Spring Co., Ltd. Multi Turn Wave Spring 65Mn LM60-H5

Description
Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. MultiWave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Multi turn wave springs are made from thin sheet-like spring strips and are especially suitable for applications requiring weight reduction and applications limited by a small installation space. GJP Multi turn wave spring price is affordable. Whether it is the free height of the spring or the working height, the multi turn wave spring is much lower than the conventional round wire coil spring; relatively speaking, in order to obtain the same elastic force, the wave spring can save up to 50% of the installation space and 70% of the spring weight. 65Mn multi turn wave springs have high strength, good hardenability, and low decarburization tendency, but they are sensitive to overheating, prone to quenching cracks, and have temper brittleness. 65Mn multi turn wave springs are mainly used in the manufacture of small cross-section flat and round springs, seat cushion springs, clockwork springs, valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery manufacturing, petroleum and chemical engineering, hydraulic equipment, automobile and locomotive manufacturing, aviation industry, refrigeration engineering and other industries, such as: motor, compressor host, fluid valve, water valve, air valve, Automobile clutches, brakes, electrical connectors, bearing preloading devices and compensation devices, shaft seals, mechanical seals, etc.
Request a Quote
Description
Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. MultiWave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Multi turn wave springs are made from thin sheet-like spring strips and are especially suitable for applications requiring weight reduction and applications limited by a small installation space. GJP Multi turn wave spring price is affordable. Whether it is the free height of the spring or the working height, the multi turn wave spring is much lower than the conventional round wire coil spring; relatively speaking, in order to obtain the same elastic force, the wave spring can save up to 50% of the installation space and 70% of the spring weight. 65Mn multi turn wave springs have high strength, good hardenability, and low decarburization tendency, but they are sensitive to overheating, prone to quenching cracks, and have temper brittleness. 65Mn multi turn wave springs are mainly used in the manufacture of small cross-section flat and round springs, seat cushion springs, clockwork springs, valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery manufacturing, petroleum and chemical engineering, hydraulic equipment, automobile and locomotive manufacturing, aviation industry, refrigeration engineering and other industries, such as: motor, compressor host, fluid valve, water valve, air valve, Automobile clutches, brakes, electrical connectors, bearing preloading devices and compensation devices, shaft seals, mechanical seals, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Turn Wave Spring 65Mn - LM60-H5 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Multi Turn Wave Spring 65Mn
LM60-H5
Multi Turn Wave Spring 65Mn LM60-H5
Custom Multi Turn Top Wave Springs processing for mechanical seal Description: Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications. MultiWave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Multi turn wave springs are made from thin sheet-like spring strips and are especially suitable for applications requiring weight reduction and applications limited by a small installation space. GJP Multi turn wave spring price is affordable. Whether it is the free height of the spring or the working height, the multi turn wave spring is much lower than the conventional round wire coil spring; relatively speaking, in order to obtain the same elastic force, the wave spring can save up to 50% of the installation space and 70% of the spring weight. 65Mn multi turn wave springs have high strength, good hardenability, and low decarburization tendency, but they are sensitive to overheating, prone to quenching cracks, and have temper brittleness. 65Mn multi turn wave springs are mainly used in the manufacture of small cross-section flat and round springs, seat cushion springs, clockwork springs, valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery manufacturing, petroleum and chemical engineering, hydraulic equipment, automobile and locomotive manufacturing, aviation industry, refrigeration engineering and other industries, such as: motor, compressor host, fluid valve, water valve, air valve, Automobile clutches, brakes, electrical connectors, bearing preloading devices and compensation devices, shaft seals, mechanical seals, etc.

Custom Multi Turn Top Wave Springs processing for mechanical seal

Description:



  1. Multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire springs when space is critical, typically occupying only 1/3 to ? of the compressed height space, while providing more deflection with the same load specifications.
  2. MultiWave springs should be used for all applications requiring tight load deflection specifications where axial space is critical.

Multi turn wave springs are made from thin sheet-like spring strips and are especially suitable for applications requiring weight reduction and applications limited by a small installation space. GJP Multi turn wave spring price is affordable. Whether it is the free height of the spring or the working height, the multi turn wave spring is much lower than the conventional round wire coil spring; relatively speaking, in order to obtain the same elastic force, the wave spring can save up to 50% of the installation space and 70% of the spring weight.

65Mn multi turn wave springs have high strength, good hardenability, and low decarburization tendency, but they are sensitive to overheating, prone to quenching cracks, and have temper brittleness. 65Mn multi turn wave springs are mainly used in the manufacture of small cross-section flat and round springs, seat cushion springs, clockwork springs, valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs.

Application of multi turn wave spring

Multi turn wave spring is widely used in machinery manufacturing, petroleum and chemical engineering, hydraulic equipment, automobile and locomotive manufacturing, aviation industry, refrigeration engineering and other industries, such as: motor, compressor host, fluid valve, water valve, air valve, Automobile clutches, brakes, electrical connectors, bearing preloading devices and compensation devices, shaft seals, mechanical seals, etc.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Washers
Product Number LM60-H5
Product Name Multi Turn Wave Spring 65Mn
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Springs 17-7PH - LM45-H1 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
Multy-Turn Wave Spring With Shim Ends waveform spring - LMS25-L1 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details
Single Turn Overlap Wave Spring Washer - LB-0051 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.512 inch (13.000 mm)
View Details
Multi Turn Wave Spring 65Mn - LM60-H1 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
View Details