Zhejiang Lisheng Spring Co., Ltd. Multi Turn Wave Springs with Shim End Carbon steel LM28-L1

Description
Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi turn wave springs with shim end should be used for all applications requiring tight load deflection specifications where axial space is critical. The basic function of multi turn wave springs with shim end is to give a force to the nut after the nut is tightened, and increase the friction force between the nut and the bolt, that is, to prevent the loosening of the tightening bolt caused by the vibration of the equipment in operation, and the increased a protective measure. The material of the multi turn wave springs with shim end is 65MN spring steel, heat treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The outer side is the radial relief surface, and the inner side is the helical tooth surface. When assembled and used, the surfaces of the inner helical teeth are opposite, and the outer radial relief surface is engaged with the contact surfaces of both ends, ensuring that the bolts are loosened when the connector vibrates, and the inner helical teeth surfaces of the two washers are relatively misaligned, achieving 100% locking effect. Conditions for the influence of elastic potential energy of multi turn wave springs with shim end With the increasing use of various mechanical equipment, the development speed of various shopping malls is getting faster and faster, and the development of the parts industry has gradually emerged. As an indispensable part of mechanical equipment, wave springs are widely used , brings a lot of convenience to life and production, but also encounters various problems in the process of use, such as what causes themulti turn wave springs with shim end to fail? There are quality problems in the manufacturing process of multi turn wave springs with shim end. Even though some strengthening treatments have been carried out in the production process, the shortcomings of the manufacturing materials have shortened the life of the springs a lot, resulting in the early occurrence of materials. elastic fatigue, which in turn leads to spring failure. If the environmental conditions for the use of the parts are not good, the elastic failure will also occur. Because the operation at room temperature can exert good elasticity and conductivity, but with the increase of the operating environment temperature, it will gradually exceed the limit. Failure of multi turn wave springs with shim end. Applications of multi turn wave springs with shim end Multi turn wave springs with shim end are commonly used in a variety of applications that require a compact and efficient spring solution. Some of the typical applications are: Precision instruments: Multi turn wave springs with shim end are used in precision instruments such as micrometers, dial indicators, and testing equipment to provide accurate and consistent force. Aerospace and defense: They are used in aerospace and defense applications for actuators, valves, and other components that require reliable and consistent force. Medical devices: Multi turn wave springs with shim end are used in medical devices such as surgical instruments, implantable devices, and diagnostic equipment to provide precise and consistent force. Electronics: They are used in electronic devices such as mobile phones, laptops, and other consumer electronics to provide consistent and reliable force in compact spaces. Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave springs with shim end have the following features: High Force in a compact design: Multi-turn wave springs can generate high forces in a compact size, making them ideal for applications with space constraints. Consistent Force Output: The force generated by multi-turn wave springs is consistent, making them ideal for applications that require precise force control. Durable: Multi-turn wave springs are made of high-quality materials, making them durable and long-lasting. Shim End: The shim end allows for precise control of the spring’s installed height and load, making them ideal for applications that require precise control of these parameters. Versatile: Multi-turn wave springs can be used in a variety of applications, including medical devices, aerospace, and industrial applications. Low Profile: The low profile design of multi-turn wave springs makes them ideal for applications with limited space. Lisheng is a professional China multi turn wave springs with shim end company. We have rich experience in production, and we have products produced from various raw materials such as carbon steel, stainless steel, Inconel superalloy, copper alloy, and titanium alloy. Please contact us if you are interested in our products.
Request a Quote
Description
Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi turn wave springs with shim end should be used for all applications requiring tight load deflection specifications where axial space is critical. The basic function of multi turn wave springs with shim end is to give a force to the nut after the nut is tightened, and increase the friction force between the nut and the bolt, that is, to prevent the loosening of the tightening bolt caused by the vibration of the equipment in operation, and the increased a protective measure. The material of the multi turn wave springs with shim end is 65MN spring steel, heat treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The outer side is the radial relief surface, and the inner side is the helical tooth surface. When assembled and used, the surfaces of the inner helical teeth are opposite, and the outer radial relief surface is engaged with the contact surfaces of both ends, ensuring that the bolts are loosened when the connector vibrates, and the inner helical teeth surfaces of the two washers are relatively misaligned, achieving 100% locking effect. Conditions for the influence of elastic potential energy of multi turn wave springs with shim end With the increasing use of various mechanical equipment, the development speed of various shopping malls is getting faster and faster, and the development of the parts industry has gradually emerged. As an indispensable part of mechanical equipment, wave springs are widely used , brings a lot of convenience to life and production, but also encounters various problems in the process of use, such as what causes themulti turn wave springs with shim end to fail? There are quality problems in the manufacturing process of multi turn wave springs with shim end. Even though some strengthening treatments have been carried out in the production process, the shortcomings of the manufacturing materials have shortened the life of the springs a lot, resulting in the early occurrence of materials. elastic fatigue, which in turn leads to spring failure. If the environmental conditions for the use of the parts are not good, the elastic failure will also occur. Because the operation at room temperature can exert good elasticity and conductivity, but with the increase of the operating environment temperature, it will gradually exceed the limit. Failure of multi turn wave springs with shim end. Applications of multi turn wave springs with shim end Multi turn wave springs with shim end are commonly used in a variety of applications that require a compact and efficient spring solution. Some of the typical applications are: Precision instruments: Multi turn wave springs with shim end are used in precision instruments such as micrometers, dial indicators, and testing equipment to provide accurate and consistent force. Aerospace and defense: They are used in aerospace and defense applications for actuators, valves, and other components that require reliable and consistent force. Medical devices: Multi turn wave springs with shim end are used in medical devices such as surgical instruments, implantable devices, and diagnostic equipment to provide precise and consistent force. Electronics: They are used in electronic devices such as mobile phones, laptops, and other consumer electronics to provide consistent and reliable force in compact spaces. Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave springs with shim end have the following features: High Force in a compact design: Multi-turn wave springs can generate high forces in a compact size, making them ideal for applications with space constraints. Consistent Force Output: The force generated by multi-turn wave springs is consistent, making them ideal for applications that require precise force control. Durable: Multi-turn wave springs are made of high-quality materials, making them durable and long-lasting. Shim End: The shim end allows for precise control of the spring’s installed height and load, making them ideal for applications that require precise control of these parameters. Versatile: Multi-turn wave springs can be used in a variety of applications, including medical devices, aerospace, and industrial applications. Low Profile: The low profile design of multi-turn wave springs makes them ideal for applications with limited space. Lisheng is a professional China multi turn wave springs with shim end company. We have rich experience in production, and we have products produced from various raw materials such as carbon steel, stainless steel, Inconel superalloy, copper alloy, and titanium alloy. Please contact us if you are interested in our products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Turn Wave Springs with Shim End Carbon steel - LM28-L1 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Multi Turn Wave Springs with Shim End Carbon steel
LM28-L1
Multi Turn Wave Springs with Shim End Carbon steel LM28-L1
Multi Wave Springs Wave Compression Springs with shim ends calculation Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi turn wave springs with shim end should be used for all applications requiring tight load deflection specifications where axial space is critical. The basic function of multi turn wave springs with shim end is to give a force to the nut after the nut is tightened, and increase the friction force between the nut and the bolt, that is, to prevent the loosening of the tightening bolt caused by the vibration of the equipment in operation, and the increased a protective measure. The material of the multi turn wave springs with shim end is 65MN spring steel, heat treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The outer side is the radial relief surface, and the inner side is the helical tooth surface. When assembled and used, the surfaces of the inner helical teeth are opposite, and the outer radial relief surface is engaged with the contact surfaces of both ends, ensuring that the bolts are loosened when the connector vibrates, and the inner helical teeth surfaces of the two washers are relatively misaligned, achieving 100% locking effect. Conditions for the influence of elastic potential energy of multi turn wave springs with shim end With the increasing use of various mechanical equipment, the development speed of various shopping malls is getting faster and faster, and the development of the parts industry has gradually emerged. As an indispensable part of mechanical equipment, wave springs are widely used , brings a lot of convenience to life and production, but also encounters various problems in the process of use, such as what causes themulti turn wave springs with shim end to fail? There are quality problems in the manufacturing process of multi turn wave springs with shim end. Even though some strengthening treatments have been carried out in the production process, the shortcomings of the manufacturing materials have shortened the life of the springs a lot, resulting in the early occurrence of materials. elastic fatigue, which in turn leads to spring failure. If the environmental conditions for the use of the parts are not good, the elastic failure will also occur. Because the operation at room temperature can exert good elasticity and conductivity, but with the increase of the operating environment temperature, it will gradually exceed the limit. Failure of multi turn wave springs with shim end. Applications of multi turn wave springs with shim end Multi turn wave springs with shim end are commonly used in a variety of applications that require a compact and efficient spring solution. Some of the typical applications are: Precision instruments: Multi turn wave springs with shim end are used in precision instruments such as micrometers, dial indicators, and testing equipment to provide accurate and consistent force. Aerospace and defense: They are used in aerospace and defense applications for actuators, valves, and other components that require reliable and consistent force. Medical devices: Multi turn wave springs with shim end are used in medical devices such as surgical instruments, implantable devices, and diagnostic equipment to provide precise and consistent force. Electronics: They are used in electronic devices such as mobile phones, laptops, and other consumer electronics to provide consistent and reliable force in compact spaces. Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave springs with shim end have the following features: High Force in a compact design: Multi-turn wave springs can generate high forces in a compact size, making them ideal for applications with space constraints. Consistent Force Output: The force generated by multi-turn wave springs is consistent, making them ideal for applications that require precise force control. Durable: Multi-turn wave springs are made of high-quality materials, making them durable and long-lasting. Shim End: The shim end allows for precise control of the spring’s installed height and load, making them ideal for applications that require precise control of these parameters. Versatile: Multi-turn wave springs can be used in a variety of applications, including medical devices, aerospace, and industrial applications. Low Profile: The low profile design of multi-turn wave springs makes them ideal for applications with limited space. Lisheng is a professional China multi turn wave springs with shim end company. We have rich experience in production, and we have products produced from various raw materials such as carbon steel, stainless steel, Inconel superalloy, copper alloy, and titanium alloy. Please contact us if you are interested in our products.

Multi Wave Springs Wave Compression Springs with shim ends calculation

Description:



  1. A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect.
  2. Multi turn wave springs with shim end should be used for all applications requiring tight load deflection specifications where axial space is critical.

The basic function of multi turn wave springs with shim end is to give a force to the nut after the nut is tightened, and increase the friction force between the nut and the bolt, that is, to prevent the loosening of the tightening bolt caused by the vibration of the equipment in operation, and the increased a protective measure.

The material of the multi turn wave springs with shim end is 65MN spring steel, heat treatment hardness HRC44-51HRC, surface treatment. In addition, the snap spring of the spring washer is an elastic washer or snap lock washer that prevents the bolt from loosening. The working principle of this lock washer is very simple. It consists of two spacers. The outer side is the radial relief surface, and the inner side is the helical tooth surface. When assembled and used, the surfaces of the inner helical teeth are opposite, and the outer radial relief surface is engaged with the contact surfaces of both ends, ensuring that the bolts are loosened when the connector vibrates, and the inner helical teeth surfaces of the two washers are relatively misaligned, achieving 100% locking effect.

Conditions for the influence of elastic potential energy of multi turn wave springs with shim end

With the increasing use of various mechanical equipment, the development speed of various shopping malls is getting faster and faster, and the development of the parts industry has gradually emerged. As an indispensable part of mechanical equipment, wave springs are widely used , brings a lot of convenience to life and production, but also encounters various problems in the process of use, such as what causes themulti turn wave springs with shim end to fail?



  1. There are quality problems in the manufacturing process of multi turn wave springs with shim end. Even though some strengthening treatments have been carried out in the production process, the shortcomings of the manufacturing materials have shortened the life of the springs a lot, resulting in the early occurrence of materials. elastic fatigue, which in turn leads to spring failure.
  2. If the environmental conditions for the use of the parts are not good, the elastic failure will also occur. Because the operation at room temperature can exert good elasticity and conductivity, but with the increase of the operating environment temperature, it will gradually exceed the limit. Failure of multi turn wave springs with shim end.

Applications of multi turn wave springs with shim end


Multi turn wave springs with shim end are commonly used in a variety of applications that require a compact and efficient spring solution. Some of the typical applications are:



  1. Precision instruments: Multi turn wave springs with shim end are used in precision instruments such as micrometers, dial indicators, and testing equipment to provide accurate and consistent force.
  2. Aerospace and defense: They are used in aerospace and defense applications for actuators, valves, and other components that require reliable and consistent force.
  3. Medical devices: Multi turn wave springs with shim end are used in medical devices such as surgical instruments, implantable devices, and diagnostic equipment to provide precise and consistent force.
  4. Electronics: They are used in electronic devices such as mobile phones, laptops, and other consumer electronics to provide consistent and reliable force in compact spaces.
  5. Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force.

Features of multi turn wave springs with shim end


Multi-turn wave springs with shim end have the following features:



  1. High Force in a compact design: Multi-turn wave springs can generate high forces in a compact size, making them ideal for applications with space constraints.
  2. Consistent Force Output: The force generated by multi-turn wave springs is consistent, making them ideal for applications that require precise force control.
  3. Durable: Multi-turn wave springs are made of high-quality materials, making them durable and long-lasting.
  4. Shim End: The shim end allows for precise control of the spring’s installed height and load, making them ideal for applications that require precise control of these parameters.
  5. Versatile: Multi-turn wave springs can be used in a variety of applications, including medical devices, aerospace, and industrial applications.
  6. Low Profile: The low profile design of multi-turn wave springs makes them ideal for applications with limited space.

Lisheng is a professional China multi turn wave springs with shim end company. We have rich experience in production, and we have products produced from various raw materials such as carbon steel, stainless steel, Inconel superalloy, copper alloy, and titanium alloy. Please contact us if you are interested in our products.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Compression Springs
Product Number LM28-L1
Product Name Multi Turn Wave Springs with Shim End Carbon steel
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Copper Base Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Overlap Wave Spring Washer - LB-0075 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.7480 inch (19 mm)
View Details
Wave Spring - LMS20-L4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Nested Wave Spring - NSSB-0110-L3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Single Turn Gap Wave Spring Washer - LB-0630 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.3 inch (160 mm)
View Details