Zhejiang Lisheng Spring Co., Ltd. Multi Turn Wave Springs With Shim L200-H1

Description
Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi wave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Capabilities: spring thickness from 0.15mm to 0.7mm (0.006¡±to 0.0276¡±). Spring outside dia. form 12mm to 60mm(0.472¡±to 2.36¡±). Stainless steel multi turn wave springs with shim end is a kind of spring with a tapered section that can withstand axial loads (static load or alternating load), and is characterized by “working with the largest load in the smallest space”. The outer diameter of ordinary standard stainless steel multi turn wave springs with shim end is from 6.0mm to 600.00mm, and the thickness is from 0.2mm to 40.00mm. Stainless steel multi turn wave springs with shim end, like springs, is an elastic element widely used in the mechanical and electronic industries. The springs can produce large elastic deformations when loaded, and convert mechanical work or kinetic energy into deformation energy. After unloading, the deformation of the spring disappears and returns to its original state, converting the deformation energy into mechanical work or kinetic energy. Applicable to the requirements of anti-corrosion, temperature resistance, non-magnetic and other ranges. As a stainless steel multi turn wave springs with shim end supplier, lisheng currently stocks thousands of regular size products, we provide customers with high quality and cost-effective products. You are welcome to come to consult. Wave springs are a specialized type of spring that are used in a variety of applications. There are many different types of wave springs, each with their own unique characteristics. In this guide, we will focus on stainless steel multi turn wave springs with shim end. We will discuss what these springs are used for, and how to choose the right one for your application. 1. What are stainless steel multi turn wave springs with shim end? Stainless steel multi turn wave springs with shim end are a type of wave spring that uses a shim to hold the end of the spring in place. This design allows the spring to be used in applications where the end of the spring needs to be secured. 2. What are the benefits of using stainless steel multi turn wave springs with shim end? There are many benefits of using stainless steel multi turn wave springs with shim end. Some of the benefits include: 1) Reduced manufacturing time and costs – With the use of shim end, the manufacturing time and costs are reduced as there is no need for an additional process for creating the end of the wave spring. 2) Increased efficiency and performance – The use of a shim end helps to ensure that the wave spring is tightly seated against the component, providing increased efficiency and performance. 3) Enhanced corrosion resistance – The stainless steel construction of the wave spring ensures corrosion resistance, making it ideal for use in harsh environments. 4) Improved durability – The multi turn design of the wave spring helps to improve its durability, ensuring long-term performance. 3. How do you choose the right stainless steel multi turn wave spring with shim end for your application? When selecting a stainless steel multi turn wave spring with shim end, it is important to consider the following factors: the application, the dimensions of the spring, and the materials. The application is important to consider because the spring needs to be suited to the specific task at hand. For example, if the spring will be used in a harsh environment, it needs to be corrosion-resistant. The dimensions of the spring are also important, as the spring needs to be the right size for the application. Lastly, the materials used in the spring are important, as they can affect the spring’s performance. For example, if a spring is to be used in a low-temperature environment, it needs to be made of a material that can withstand low temperatures. 4. What are the common applications for stainless steel multi turn wave springs with shim end? There are a number of common applications for stainless steel multi turn wave springs with shim end. One of the most common applications is in the automotive industry, where the springs are used in valvetrain systems. They are also often used in medical devices, such as syringes and infusion pumps, as well as in a variety of other industrial applications. Advantages of stainless steel multi turn wave springs with shim end: High rigidity, strong buffering and vibration absorption ability, can withstand large loads with small deformation, and is suitable for occasions with small axial space requirements. With variable stiffness characteristics, such wave springs have a wide range of nonlinear characteristics. Using the same multi turn wave springs in different combinations can change the spring characteristics in a wide range. The combination of involution and stacking can be used, and the combination of different thicknesses and different numbers of sheets can also be used. Features of stainless steel multi turn wave springs with shim end: Short stroke and heavy load; Small space required; Easy to use in combination; Easy maintenance and replacement; Economical and safe; Long lasting;
Request a Quote
Description
Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi wave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Capabilities: spring thickness from 0.15mm to 0.7mm (0.006¡±to 0.0276¡±). Spring outside dia. form 12mm to 60mm(0.472¡±to 2.36¡±). Stainless steel multi turn wave springs with shim end is a kind of spring with a tapered section that can withstand axial loads (static load or alternating load), and is characterized by “working with the largest load in the smallest space”. The outer diameter of ordinary standard stainless steel multi turn wave springs with shim end is from 6.0mm to 600.00mm, and the thickness is from 0.2mm to 40.00mm. Stainless steel multi turn wave springs with shim end, like springs, is an elastic element widely used in the mechanical and electronic industries. The springs can produce large elastic deformations when loaded, and convert mechanical work or kinetic energy into deformation energy. After unloading, the deformation of the spring disappears and returns to its original state, converting the deformation energy into mechanical work or kinetic energy. Applicable to the requirements of anti-corrosion, temperature resistance, non-magnetic and other ranges. As a stainless steel multi turn wave springs with shim end supplier, lisheng currently stocks thousands of regular size products, we provide customers with high quality and cost-effective products. You are welcome to come to consult. Wave springs are a specialized type of spring that are used in a variety of applications. There are many different types of wave springs, each with their own unique characteristics. In this guide, we will focus on stainless steel multi turn wave springs with shim end. We will discuss what these springs are used for, and how to choose the right one for your application. 1. What are stainless steel multi turn wave springs with shim end? Stainless steel multi turn wave springs with shim end are a type of wave spring that uses a shim to hold the end of the spring in place. This design allows the spring to be used in applications where the end of the spring needs to be secured. 2. What are the benefits of using stainless steel multi turn wave springs with shim end? There are many benefits of using stainless steel multi turn wave springs with shim end. Some of the benefits include: 1) Reduced manufacturing time and costs – With the use of shim end, the manufacturing time and costs are reduced as there is no need for an additional process for creating the end of the wave spring. 2) Increased efficiency and performance – The use of a shim end helps to ensure that the wave spring is tightly seated against the component, providing increased efficiency and performance. 3) Enhanced corrosion resistance – The stainless steel construction of the wave spring ensures corrosion resistance, making it ideal for use in harsh environments. 4) Improved durability – The multi turn design of the wave spring helps to improve its durability, ensuring long-term performance. 3. How do you choose the right stainless steel multi turn wave spring with shim end for your application? When selecting a stainless steel multi turn wave spring with shim end, it is important to consider the following factors: the application, the dimensions of the spring, and the materials. The application is important to consider because the spring needs to be suited to the specific task at hand. For example, if the spring will be used in a harsh environment, it needs to be corrosion-resistant. The dimensions of the spring are also important, as the spring needs to be the right size for the application. Lastly, the materials used in the spring are important, as they can affect the spring’s performance. For example, if a spring is to be used in a low-temperature environment, it needs to be made of a material that can withstand low temperatures. 4. What are the common applications for stainless steel multi turn wave springs with shim end? There are a number of common applications for stainless steel multi turn wave springs with shim end. One of the most common applications is in the automotive industry, where the springs are used in valvetrain systems. They are also often used in medical devices, such as syringes and infusion pumps, as well as in a variety of other industrial applications. Advantages of stainless steel multi turn wave springs with shim end: High rigidity, strong buffering and vibration absorption ability, can withstand large loads with small deformation, and is suitable for occasions with small axial space requirements. With variable stiffness characteristics, such wave springs have a wide range of nonlinear characteristics. Using the same multi turn wave springs in different combinations can change the spring characteristics in a wide range. The combination of involution and stacking can be used, and the combination of different thicknesses and different numbers of sheets can also be used. Features of stainless steel multi turn wave springs with shim end: Short stroke and heavy load; Small space required; Easy to use in combination; Easy maintenance and replacement; Economical and safe; Long lasting;
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi Turn Wave Springs With Shim - L200-H1 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Multi Turn Wave Springs With Shim
L200-H1
Multi Turn Wave Springs With Shim L200-H1
Multi wave springs wavy compression springs with shim ends stainless steel Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect. Multi wave springs should be used for all applications requiring tight load deflection specifications where axial space is critical. Capabilities: spring thickness from 0.15mm to 0.7mm (0.006¡±to 0.0276¡±). Spring outside dia. form 12mm to 60mm(0.472¡±to 2.36¡±). Stainless steel multi turn wave springs with shim end is a kind of spring with a tapered section that can withstand axial loads (static load or alternating load), and is characterized by “working with the largest load in the smallest space”. The outer diameter of ordinary standard stainless steel multi turn wave springs with shim end is from 6.0mm to 600.00mm, and the thickness is from 0.2mm to 40.00mm. Stainless steel multi turn wave springs with shim end, like springs, is an elastic element widely used in the mechanical and electronic industries. The springs can produce large elastic deformations when loaded, and convert mechanical work or kinetic energy into deformation energy. After unloading, the deformation of the spring disappears and returns to its original state, converting the deformation energy into mechanical work or kinetic energy. Applicable to the requirements of anti-corrosion, temperature resistance, non-magnetic and other ranges. As a stainless steel multi turn wave springs with shim end supplier, lisheng currently stocks thousands of regular size products, we provide customers with high quality and cost-effective products. You are welcome to come to consult. Wave springs are a specialized type of spring that are used in a variety of applications. There are many different types of wave springs, each with their own unique characteristics. In this guide, we will focus on stainless steel multi turn wave springs with shim end. We will discuss what these springs are used for, and how to choose the right one for your application. 1. What are stainless steel multi turn wave springs with shim end? Stainless steel multi turn wave springs with shim end are a type of wave spring that uses a shim to hold the end of the spring in place. This design allows the spring to be used in applications where the end of the spring needs to be secured. 2. What are the benefits of using stainless steel multi turn wave springs with shim end? There are many benefits of using stainless steel multi turn wave springs with shim end. Some of the benefits include: 1) Reduced manufacturing time and costs – With the use of shim end, the manufacturing time and costs are reduced as there is no need for an additional process for creating the end of the wave spring. 2) Increased efficiency and performance – The use of a shim end helps to ensure that the wave spring is tightly seated against the component, providing increased efficiency and performance. 3) Enhanced corrosion resistance – The stainless steel construction of the wave spring ensures corrosion resistance, making it ideal for use in harsh environments. 4) Improved durability – The multi turn design of the wave spring helps to improve its durability, ensuring long-term performance. 3. How do you choose the right stainless steel multi turn wave spring with shim end for your application? When selecting a stainless steel multi turn wave spring with shim end, it is important to consider the following factors: the application, the dimensions of the spring, and the materials. The application is important to consider because the spring needs to be suited to the specific task at hand. For example, if the spring will be used in a harsh environment, it needs to be corrosion-resistant. The dimensions of the spring are also important, as the spring needs to be the right size for the application. Lastly, the materials used in the spring are important, as they can affect the spring’s performance. For example, if a spring is to be used in a low-temperature environment, it needs to be made of a material that can withstand low temperatures. 4. What are the common applications for stainless steel multi turn wave springs with shim end? There are a number of common applications for stainless steel multi turn wave springs with shim end. One of the most common applications is in the automotive industry, where the springs are used in valvetrain systems. They are also often used in medical devices, such as syringes and infusion pumps, as well as in a variety of other industrial applications. Advantages of stainless steel multi turn wave springs with shim end: High rigidity, strong buffering and vibration absorption ability, can withstand large loads with small deformation, and is suitable for occasions with small axial space requirements. With variable stiffness characteristics, such wave springs have a wide range of nonlinear characteristics. Using the same multi turn wave springs in different combinations can change the spring characteristics in a wide range. The combination of involution and stacking can be used, and the combination of different thicknesses and different numbers of sheets can also be used. Features of stainless steel multi turn wave springs with shim end: Short stroke and heavy load; Small space required; Easy to use in combination; Easy maintenance and replacement; Economical and safe; Long lasting;

Multi wave springs wavy compression springs with shim ends stainless steel

Description:



  1. A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are added to give it a spring effect.
  2. Multi wave springs should be used for all applications requiring tight load deflection specifications where axial space is critical.
  3. Capabilities: spring thickness from 0.15mm to 0.7mm (0.006¡±to 0.0276¡±).
  4. Spring outside dia. form 12mm to 60mm(0.472¡±to 2.36¡±).

Stainless steel multi turn wave springs with shim end is a kind of spring with a tapered section that can withstand axial loads (static load or alternating load), and is characterized by “working with the largest load in the smallest space”. The outer diameter of ordinary standard stainless steel multi turn wave springs with shim end is from 6.0mm to 600.00mm, and the thickness is from 0.2mm to 40.00mm.

Stainless steel multi turn wave springs with shim end, like springs, is an elastic element widely used in the mechanical and electronic industries. The springs can produce large elastic deformations when loaded, and convert mechanical work or kinetic energy into deformation energy. After unloading, the deformation of the spring disappears and returns to its original state, converting the deformation energy into mechanical work or kinetic energy. Applicable to the requirements of anti-corrosion, temperature resistance, non-magnetic and other ranges. As a stainless steel multi turn wave springs with shim end supplier, lisheng currently stocks thousands of regular size products, we provide customers with high quality and cost-effective products. You are welcome to come to consult.

Wave springs are a specialized type of spring that are used in a variety of applications. There are many different types of wave springs, each with their own unique characteristics. In this guide, we will focus on stainless steel multi turn wave springs with shim end. We will discuss what these springs are used for, and how to choose the right one for your application.

1. What are stainless steel multi turn wave springs with shim end?
Stainless steel multi turn wave springs with shim end are a type of wave spring that uses a shim to hold the end of the spring in place. This design allows the spring to be used in applications where the end of the spring needs to be secured.

2. What are the benefits of using stainless steel multi turn wave springs with shim end?
There are many benefits of using stainless steel multi turn wave springs with shim end. Some of the benefits include:
1) Reduced manufacturing time and costs – With the use of shim end, the manufacturing time and costs are reduced as there is no need for an additional process for creating the end of the wave spring.
2) Increased efficiency and performance – The use of a shim end helps to ensure that the wave spring is tightly seated against the component, providing increased efficiency and performance.
3) Enhanced corrosion resistance – The stainless steel construction of the wave spring ensures corrosion resistance, making it ideal for use in harsh environments.
4) Improved durability – The multi turn design of the wave spring helps to improve its durability, ensuring long-term performance.

3. How do you choose the right stainless steel multi turn wave spring with shim end for your application?
When selecting a stainless steel multi turn wave spring with shim end, it is important to consider the following factors: the application, the dimensions of the spring, and the materials.
The application is important to consider because the spring needs to be suited to the specific task at hand. For example, if the spring will be used in a harsh environment, it needs to be corrosion-resistant. The dimensions of the spring are also important, as the spring needs to be the right size for the application. Lastly, the materials used in the spring are important, as they can affect the spring’s performance. For example, if a spring is to be used in a low-temperature environment, it needs to be made of a material that can withstand low temperatures.

4. What are the common applications for stainless steel multi turn wave springs with shim end?
There are a number of common applications for stainless steel multi turn wave springs with shim end. One of the most common applications is in the automotive industry, where the springs are used in valvetrain systems. They are also often used in medical devices, such as syringes and infusion pumps, as well as in a variety of other industrial applications.

Advantages of stainless steel multi turn wave springs with shim end:



  1. High rigidity, strong buffering and vibration absorption ability, can withstand large loads with small deformation, and is suitable for occasions with small axial space requirements.
  2. With variable stiffness characteristics, such wave springs have a wide range of nonlinear characteristics.
  3. Using the same multi turn wave springs in different combinations can change the spring characteristics in a wide range. The combination of involution and stacking can be used, and the combination of different thicknesses and different numbers of sheets can also be used.

Features of stainless steel multi turn wave springs with shim end:

Short stroke and heavy load;
Small space required;
Easy to use in combination;
Easy maintenance and replacement;
Economical and safe;
Long lasting;

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Washers
Product Number L200-H1
Product Name Multi Turn Wave Springs With Shim
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Multy-Turn Wave Spring With Shim Ends 17-7ph Carbon / Stainless Steel - LMS15-H5 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Steel; StainlessSteel
View Details
Single Turn Overlap Wave Spring Washer - JBT-022 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.866 inch (22.000 mm)
View Details
Wave Springs - LB-0039 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.394 inch (10.000 mm)
View Details
Multi Turn Wave Springs A286 Alloy - LM30-H2 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material Nickel Alloy; Steel; StainlessSteel
View Details