Zhejiang Lisheng Spring Co., Ltd. Single Turn Gap Wave Spring Washer JBT-190

Description
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve these basic functions. Wave spring washers, also called wave washers, generally have several curvilinear lobes. The wave washer is an efficient washer for obtaining loads when the load is static, the working range is small, and the amount of axial space is limited. What are the different types of wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque washers, and shoulder washers. When you are looking for a single-turn gap wave spring washer, it is important to choose the right one. There are many different types of washers available, so it can be difficult to know which one is right for your needs. In this blog post, we will discuss the different types of washers and help you choose the right one for your project. Maintenance of wave spring washer To maintain wave washers, the following steps should be taken: Regularly inspect the washers for signs of wear or damage, such as cracks, deformation, or corrosion. Clean the washers as necessary, using a soft brush or cloth and a mild detergent. Avoid using abrasive or harsh cleaning agents, as they can damage the surface of the washers. Lubricate the washers with a suitable lubricant, such as a light oil or grease. This will help reduce friction and wear and protect the washers from corrosion. Replace any damaged or worn washers as soon as possible. Ensure that the washers are installed correctly and that the proper preload force is applied. Protect the wave spring washers from extreme temperatures, chemicals, and exposure to water or other liquids to ensure their longevity. It is also important to follow the manufacturer’s recommendations for the maintenance and care of wave washers, as different types of washers may have specific requirements. What is a single-turn gap wave spring washer? A single-turn gap wave washer is a type of wave washer that has a single spiral turn. This type of washer is often used in applications where small amounts of compression or tension are required. What are the benefits of using a single-turn gap wave washer? There are several benefits to using a single-turn gap wave spring washer. First, they are less likely to gall or damage the mating surface. Second, they can help reduce noise and vibration. Third, they can help improve the seal between two surfaces. Finally, they can help reduce wear and tear. Examples of applications where a single-turn gap wave washer is the best option When it comes to choosing the best wave washer for a specific application, there are many factors to consider. In some cases, a single-turn gap wave spring washer is the best option. Here are a few examples: When a high level of deflection is required: In cases where a high level of deflection is required, a single-turn gap wave washer can offer the best performance. This type of washer can provide more deflection than other types of wave-spring washers. When precise positioning is needed: In applications where precise positioning is needed, a single-turn gap wave washer can be the best choice. This type of washer can help to ensure that components are in the correct position. When weight is a concern, a single-turn gap wave spring washer can be a good option. This type of washer is typically lighter than other types of wave washers. Wave washers are divided into WG type WL type WN type WG Wave Spring Washer The WG-type wave spring washer is an open-type elastic washer that can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of bearing operation, and improving the running accuracy and stability of the bearing. In addition, there are also a large number of electronic appliances. The application materials include carbon steel, stainless steel, copper alloy, etc. WL Wave Spring Washer: The WL-type wave spring washer is a lap-type elastic washer, which can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of the bearing running, and improving the running accuracy and stability of the bearing. WN Wave Spring Washer: The WN-type wave spring washer is a multi-layer wave crest overlapping elastic washer. Compared with the WL type, this series is composed of multiple layers of materials, so the K value curve under the same compression stroke is flatter than the WL type, which is suitable for larger elastic forces. In the case where the elastic release of the entire working stroke is required to be more uniform.
Request a Quote
Description
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve these basic functions. Wave spring washers, also called wave washers, generally have several curvilinear lobes. The wave washer is an efficient washer for obtaining loads when the load is static, the working range is small, and the amount of axial space is limited. What are the different types of wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque washers, and shoulder washers. When you are looking for a single-turn gap wave spring washer, it is important to choose the right one. There are many different types of washers available, so it can be difficult to know which one is right for your needs. In this blog post, we will discuss the different types of washers and help you choose the right one for your project. Maintenance of wave spring washer To maintain wave washers, the following steps should be taken: Regularly inspect the washers for signs of wear or damage, such as cracks, deformation, or corrosion. Clean the washers as necessary, using a soft brush or cloth and a mild detergent. Avoid using abrasive or harsh cleaning agents, as they can damage the surface of the washers. Lubricate the washers with a suitable lubricant, such as a light oil or grease. This will help reduce friction and wear and protect the washers from corrosion. Replace any damaged or worn washers as soon as possible. Ensure that the washers are installed correctly and that the proper preload force is applied. Protect the wave spring washers from extreme temperatures, chemicals, and exposure to water or other liquids to ensure their longevity. It is also important to follow the manufacturer’s recommendations for the maintenance and care of wave washers, as different types of washers may have specific requirements. What is a single-turn gap wave spring washer? A single-turn gap wave washer is a type of wave washer that has a single spiral turn. This type of washer is often used in applications where small amounts of compression or tension are required. What are the benefits of using a single-turn gap wave washer? There are several benefits to using a single-turn gap wave spring washer. First, they are less likely to gall or damage the mating surface. Second, they can help reduce noise and vibration. Third, they can help improve the seal between two surfaces. Finally, they can help reduce wear and tear. Examples of applications where a single-turn gap wave washer is the best option When it comes to choosing the best wave washer for a specific application, there are many factors to consider. In some cases, a single-turn gap wave spring washer is the best option. Here are a few examples: When a high level of deflection is required: In cases where a high level of deflection is required, a single-turn gap wave washer can offer the best performance. This type of washer can provide more deflection than other types of wave-spring washers. When precise positioning is needed: In applications where precise positioning is needed, a single-turn gap wave washer can be the best choice. This type of washer can help to ensure that components are in the correct position. When weight is a concern, a single-turn gap wave spring washer can be a good option. This type of washer is typically lighter than other types of wave washers. Wave washers are divided into WG type WL type WN type WG Wave Spring Washer The WG-type wave spring washer is an open-type elastic washer that can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of bearing operation, and improving the running accuracy and stability of the bearing. In addition, there are also a large number of electronic appliances. The application materials include carbon steel, stainless steel, copper alloy, etc. WL Wave Spring Washer: The WL-type wave spring washer is a lap-type elastic washer, which can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of the bearing running, and improving the running accuracy and stability of the bearing. WN Wave Spring Washer: The WN-type wave spring washer is a multi-layer wave crest overlapping elastic washer. Compared with the WL type, this series is composed of multiple layers of materials, so the K value curve under the same compression stroke is flatter than the WL type, which is suitable for larger elastic forces. In the case where the elastic release of the entire working stroke is required to be more uniform.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Turn Gap Wave Spring Washer - JBT-190 - Zhejiang Lisheng Spring Co., Ltd.
Yueqing, China
Single Turn Gap Wave Spring Washer
JBT-190
Single Turn Gap Wave Spring Washer JBT-190
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631) Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve these basic functions. Wave spring washers, also called wave washers, generally have several curvilinear lobes. The wave washer is an efficient washer for obtaining loads when the load is static, the working range is small, and the amount of axial space is limited. What are the different types of wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque washers, and shoulder washers. When you are looking for a single-turn gap wave spring washer, it is important to choose the right one. There are many different types of washers available, so it can be difficult to know which one is right for your needs. In this blog post, we will discuss the different types of washers and help you choose the right one for your project. Maintenance of wave spring washer To maintain wave washers, the following steps should be taken: Regularly inspect the washers for signs of wear or damage, such as cracks, deformation, or corrosion. Clean the washers as necessary, using a soft brush or cloth and a mild detergent. Avoid using abrasive or harsh cleaning agents, as they can damage the surface of the washers. Lubricate the washers with a suitable lubricant, such as a light oil or grease. This will help reduce friction and wear and protect the washers from corrosion. Replace any damaged or worn washers as soon as possible. Ensure that the washers are installed correctly and that the proper preload force is applied. Protect the wave spring washers from extreme temperatures, chemicals, and exposure to water or other liquids to ensure their longevity. It is also important to follow the manufacturer’s recommendations for the maintenance and care of wave washers, as different types of washers may have specific requirements. What is a single-turn gap wave spring washer? A single-turn gap wave washer is a type of wave washer that has a single spiral turn. This type of washer is often used in applications where small amounts of compression or tension are required. What are the benefits of using a single-turn gap wave washer? There are several benefits to using a single-turn gap wave spring washer. First, they are less likely to gall or damage the mating surface. Second, they can help reduce noise and vibration. Third, they can help improve the seal between two surfaces. Finally, they can help reduce wear and tear. Examples of applications where a single-turn gap wave washer is the best option When it comes to choosing the best wave washer for a specific application, there are many factors to consider. In some cases, a single-turn gap wave spring washer is the best option. Here are a few examples: When a high level of deflection is required: In cases where a high level of deflection is required, a single-turn gap wave washer can offer the best performance. This type of washer can provide more deflection than other types of wave-spring washers. When precise positioning is needed: In applications where precise positioning is needed, a single-turn gap wave washer can be the best choice. This type of washer can help to ensure that components are in the correct position. When weight is a concern, a single-turn gap wave spring washer can be a good option. This type of washer is typically lighter than other types of wave washers. Wave washers are divided into WG type WL type WN type WG Wave Spring Washer The WG-type wave spring washer is an open-type elastic washer that can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of bearing operation, and improving the running accuracy and stability of the bearing. In addition, there are also a large number of electronic appliances. The application materials include carbon steel, stainless steel, copper alloy, etc. WL Wave Spring Washer: The WL-type wave spring washer is a lap-type elastic washer, which can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of the bearing running, and improving the running accuracy and stability of the bearing. WN Wave Spring Washer: The WN-type wave spring washer is a multi-layer wave crest overlapping elastic washer. Compared with the WL type, this series is composed of multiple layers of materials, so the K value curve under the same compression stroke is flatter than the WL type, which is suitable for larger elastic forces. In the case where the elastic release of the entire working stroke is required to be more uniform.

Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631)

Description:

Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve these basic functions. Wave spring washers, also called wave washers, generally have several curvilinear lobes. The wave washer is an efficient washer for obtaining loads when the load is static, the working range is small, and the amount of axial space is limited.

What are the different types of wave washers?

Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque washers, and shoulder washers.

When you are looking for a single-turn gap wave spring washer, it is important to choose the right one. There are many different types of washers available, so it can be difficult to know which one is right for your needs. In this blog post, we will discuss the different types of washers and help you choose the right one for your project.

Maintenance of wave spring washer

To maintain wave washers, the following steps should be taken:



  1. Regularly inspect the washers for signs of wear or damage, such as cracks, deformation, or corrosion.
  2. Clean the washers as necessary, using a soft brush or cloth and a mild detergent. Avoid using abrasive or harsh cleaning agents, as they can damage the surface of the washers.
  3. Lubricate the washers with a suitable lubricant, such as a light oil or grease. This will help reduce friction and wear and protect the washers from corrosion.
  4. Replace any damaged or worn washers as soon as possible.
  5. Ensure that the washers are installed correctly and that the proper preload force is applied.
  6. Protect the wave spring washers from extreme temperatures, chemicals, and exposure to water or other liquids to ensure their longevity.

It is also important to follow the manufacturer’s recommendations for the maintenance and care of wave washers, as different types of washers may have specific requirements.

What is a single-turn gap wave spring washer?

A single-turn gap wave washer is a type of wave washer that has a single spiral turn. This type of washer is often used in applications where small amounts of compression or tension are required.

What are the benefits of using a single-turn gap wave washer?

There are several benefits to using a single-turn gap wave spring washer. First, they are less likely to gall or damage the mating surface. Second, they can help reduce noise and vibration. Third, they can help improve the seal between two surfaces. Finally, they can help reduce wear and tear.

Examples of applications where a single-turn gap wave washer is the best option

When it comes to choosing the best wave washer for a specific application, there are many factors to consider. In some cases, a single-turn gap wave spring washer is the best option. Here are a few examples:



  1. When a high level of deflection is required: In cases where a high level of deflection is required, a single-turn gap wave washer can offer the best performance. This type of washer can provide more deflection than other types of wave-spring washers.
  2. When precise positioning is needed: In applications where precise positioning is needed, a single-turn gap wave washer can be the best choice. This type of washer can help to ensure that components are in the correct position.
  3. When weight is a concern, a single-turn gap wave spring washer can be a good option. This type of washer is typically lighter than other types of wave washers.

Wave washers are divided into WG type WL type WN type

WG Wave Spring Washer

The WG-type wave spring washer is an open-type elastic washer that can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of bearing operation, and improving the running accuracy and stability of the bearing. In addition, there are also a large number of electronic appliances. The application materials include carbon steel, stainless steel, copper alloy, etc.

WL Wave Spring Washer:

The WL-type wave spring washer is a lap-type elastic washer, which can usually be installed in a small space, such as by applying prestress to the bearing, reducing the noise of the bearing running, and improving the running accuracy and stability of the bearing.

WN Wave Spring Washer:

The WN-type wave spring washer is a multi-layer wave crest overlapping elastic washer. Compared with the WL type, this series is composed of multiple layers of materials, so the K value curve under the same compression stroke is flatter than the WL type, which is suitable for larger elastic forces. In the case where the elastic release of the entire working stroke is required to be more uniform.

Supplier's Site

Technical Specifications

  Zhejiang Lisheng Spring Co., Ltd.
Product Category Compression Springs
Product Number JBT-190
Product Name Single Turn Gap Wave Spring Washer
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - LM60-L4 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS20-M6 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Multy-Turn Wave Spring With Shim Ends Specification Table 17-7ph Carbon / Stainless Steel - LMS25-H3 - Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details
Multi Turn Wave Springs A286 Alloy - LM30-M1 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy
Coil Shape Wave
Spring Pitch Constant Pitch
View Details