Zero-Max ZX2

Description
Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load assuming an input of 1800 RPM. For lower speed/higher torque applications, some Zero-Max Drives are available with in-line or right angle gearheads. Some Zero-Max Drives may be purchased with standard electric motors or they may be connected to any rotating power source up to 2000 RPM. Speed adjustments are easily made by moving a lever control through an arc or turning the handwheel of a screw type control. In either case, precise speed control settings are possible. Over 1 million Zero-Max Drives have been put to work in a wide variety of applications. They are available from distributors in all major markets throughout the world.
Datasheet
Description
Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load assuming an input of 1800 RPM. For lower speed/higher torque applications, some Zero-Max Drives are available with in-line or right angle gearheads. Some Zero-Max Drives may be purchased with standard electric motors or they may be connected to any rotating power source up to 2000 RPM. Speed adjustments are easily made by moving a lever control through an arc or turning the handwheel of a screw type control. In either case, precise speed control settings are possible. Over 1 million Zero-Max Drives have been put to work in a wide variety of applications. They are available from distributors in all major markets throughout the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ZX2 - Zero-Max
Minneapolis, MN, USA
Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load assuming an input of 1800 RPM. For lower speed/higher torque applications, some Zero-Max Drives are available with in-line or right angle gearheads. Some Zero-Max Drives may be purchased with standard electric motors or they may be connected to any rotating power source up to 2000 RPM. Speed adjustments are easily made by moving a lever control through an arc or turning the handwheel of a screw type control. In either case, precise speed control settings are possible. Over 1 million Zero-Max Drives have been put to work in a wide variety of applications. They are available from distributors in all major markets throughout the world.

Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load assuming an input of 1800 RPM.

For lower speed/higher torque applications, some Zero-Max Drives are available with in-line or right angle gearheads. Some Zero-Max Drives may be purchased with standard electric motors or they may be connected to any rotating power source up to 2000 RPM. Speed adjustments are easily made by moving a lever control through an arc or turning the handwheel of a screw type control. In either case, precise speed control settings are possible.

Over 1 million Zero-Max Drives have been put to work in a wide variety of applications. They are available from distributors in all major markets throughout the world.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Adjustable Speed Drives
Product Number ZX2
Drive Type Zero-Max® Adjustable Speed Drives
Shaft Orientation Offset Parallel
Output Shaft Position Horizontal
Output Rotation Clockwise
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

1:1 & 3:2 Hollow Shaft Helical Gear Drives (inch) - S991HY-B6275RH - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Output Rotation Clockwise
View Details
Off Road Vehicle Transmissions TH48-E70 - 18505198 - Caterpillar Oil & Gas
Specs
Shaft Speed 2100 rpm
Output Torque 53064 In-lbs (61186 kg-cm)
Motor Power 1200 HP
View Details
 - Y42 - Zero-Max
Zero-Max
Specs
Drive Type Zero-Max® Adjustable Speed Drives
Shaft Orientation Offset Parallel
Output Shaft Position Horizontal
View Details