Lantec Hydraulic Planetary Drive Model D200

Description
Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance
Description
Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Planetary Drive - Model D200 - Lantec
Surrey, British Columbia, Canada
Hydraulic Planetary Drive
Model D200
Hydraulic Planetary Drive Model D200
Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product Benefits Component longevity and reliability Ease of maintenance Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied. Optimizes available system hydraulics to maximize performance

Product Specifications

Operating Torque: 195,000 in-lbs/22,032 Nm

Torque: n/a

Ratio: n/a

Brake Torque: n/a

Weight: n/a

Product Features

  • High design factor
  • Modular construction
  • Spring applied, hydraulic pressure release multi-disc brake
  • Optional hydraulic motors

Product Benefits

  • Component longevity and reliability
  • Ease of maintenance
  • Provides both static and dynamic brake functions. No brake valve is required. In the event of a hydraulic power loss, the brake will be applied.
  • Optimizes available system hydraulics to maximize performance
Supplier's Site

Technical Specifications

  Lantec
Product Category Adjustable Speed Drives
Product Number Model D200
Product Name Hydraulic Planetary Drive
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Helical Gear Drives (inch) - A 2Z1A-D11 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation RightAngle
Mounting Base
View Details
Off Road Vehicle Transmissions TH55-E70 - 18505327 - Caterpillar Oil & Gas
Specs
Shaft Speed 1900 rpm
Output Torque 112200 In-lbs (129373 kg-cm)
Motor Power 3300 HP
View Details
Concentric/Helical MGS Mechanical Variable Speed Drives -
Specs
Drive Type Gear Drives / Differentials
Shaft Orientation In-line
Speed Variation 5.0 to 7.0 :1
View Details