Matrox Imaging Matrox Solios eA/XA SOL 6M 4A

Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet
Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Solios eA/XA - SOL 6M 4A - Matrox Imaging
Dorval, Quebec, Canada
Matrox Solios eA/XA
SOL 6M 4A
Matrox Solios eA/XA SOL 6M 4A
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number SOL 6M 4A
Product Name Matrox Solios eA/XA
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
Bus Rate 133MHz
Features FPGA Data I/O Port
Unlock Full Specs
to access all available technical data

Similar Products

GigE Vision 2.0 Embedded Video Interface - iPORT™ NTx-GigE - Pleora Technologies Inc.
Specs
Data Bus 32Bit
Bus Rate 120 MHz
Features Serial I/O Port; FPGA Data I/O Port
View Details
Matrox Odyssey Xpro+ - 0+ 145 06316 xxxx - Matrox Imaging
Specs
Computer Backplane/ Bus PCI
Board Height 107mm
Data Bus 64Bit
View Details
eBUS Studio -  - Pleora Technologies Inc.
Pleora Technologies Inc.
Specs
Computer Backplane/ Bus CompactPCI; VXI/MXI Bus; PMC bus; PC104
Bus Rate 33MHz
Processing Technology MC8051; MC680xx Family; PowerPC; ADSP-2106x SHARC; TI 320Cxxx Family; Z80 Family; GPU
View Details