Matrox Imaging Matrox Solios eA/XA SOL 6M 1A E

Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet
Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Solios eA/XA - SOL 6M 1A E - Matrox Imaging
Dorval, Quebec, Canada
Matrox Solios eA/XA
SOL 6M 1A E
Matrox Solios eA/XA SOL 6M 1A E
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number SOL 6M 1A E
Product Name Matrox Solios eA/XA
Computer Backplane/ Bus PCI; x1 PCIe
Board Height 114mm
Data Bus 64Bit
Bus Rate 133MHz
Features FPGA Data I/O Port
Unlock Full Specs
to access all available technical data

Similar Products

One Gigabit Embedded Video Interface - iPORT™ NTx-Mini - Pleora Technologies Inc.
Specs
Data Bus 24-bit
Bus Rate 90 MHz
Features Serial I/O Port; Ethernet Interface
View Details
Matrox Morphis QxT - MORQ/16VD/M4 - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; x4 PCIe
Board Height 111.8mm
Data Bus 32Bit
View Details