Matrox Imaging Matrox Morphis QxT MORQ-I/O

Description
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.
Datasheet
Description
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Morphis QxT - MORQ-I/O - Matrox Imaging
Dorval, Quebec, Canada
Matrox Morphis QxT
MORQ-I/O
Matrox Morphis QxT MORQ-I/O
Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.

Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.

Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number MORQ-I/O
Product Name Matrox Morphis QxT
Board Height 940mm
Clock Speed 0.0 MHz
Cycle Time 0.0 ns
Unlock Full Specs
to access all available technical data

Similar Products

eBUS Studio -  - Pleora Technologies Inc.
Pleora Technologies Inc.
Specs
Computer Backplane/ Bus CompactPCI; VXI/MXI Bus; PMC bus; PC104
Bus Rate 33MHz
Processing Technology MC8051; MC680xx Family; PowerPC; ADSP-2106x SHARC; TI 320Cxxx Family; Z80 Family; GPU
View Details
Matrox Solios eA/XA - SOL 6M 4A - Matrox Imaging
Specs
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
View Details