Zaber’s X-FCR motorized filter cube turrets are part of Zaber’s modular microscope system. They provide fast, reliable filter cube changes and easy setup and control through the use of built-in controllers.
Serving as the core of Zaber’s modular microscope system, X-FCR devices include features allowing the precise alignment and robust connection of other microscope modules such as Zaber’s MTC camera tubes, MLR epi-illuminators, and X-LDA-AE focus stages. Other features allow easy mounting in upright or inverted orientations with plenty of options to facilitate custom system assembly.
X-FCR devices can be operated as stand-alone units, requiring only a 48 V power supply and USB connection. They can also be daisy-chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-FCR devices are easily set up and can be controlled using our free Zaber Launcher software, µManager open source microscopy software, or custom programs through the use of Zaber Motion Library API.
Holds up to 6 Zeiss push & click type filter cubes
Motorized turret with built-in controller allows filter cube changes in 350 ms
Daisy-chains with other Zaber devices for control through a single USB connection
µManager support allows seamless integration of X-FCR and X-LCA4 LED controller, synchronizing cube changes and LED channel switching
Allows direct connection of Zaber MTC camera tubes, MLR illuminators, the X-MOR objective changer, X-LDA-AE focus stage and AB170M objective bracket
Lead Times: Min: 5-10 Days Max: 5-10 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Zaber’s X-FCR motorized filter cube turrets are part of Zaber’s modular microscope system. They provide fast, reliable filter cube changes and easy setup and control through the use of built-in controllers.
Serving as the core of Zaber’s modular microscope system, X-FCR devices include features allowing the precise alignment and robust connection of other microscope modules such as Zaber’s MTC camera tubes, MLR epi-illuminators, and X-LDA-AE focus stages. Other features allow easy mounting in upright or inverted orientations with plenty of options to facilitate custom system assembly.
X-FCR devices can be operated as stand-alone units, requiring only a 48 V power supply and USB connection. They can also be daisy-chained with any other Zaber products and controlled through a single USB connection. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. X-FCR devices are easily set up and can be controlled using our free Zaber Launcher software, µManager open source microscopy software, or custom programs through the use of Zaber Motion Library API.
- Holds up to 6 Zeiss push & click type filter cubes
- Motorized turret with built-in controller allows filter cube changes in 350 ms
- Daisy-chains with other Zaber devices for control through a single USB connection
- µManager support allows seamless integration of X-FCR and X-LCA4 LED controller, synchronizing cube changes and LED channel switching
- Allows direct connection of Zaber MTC camera tubes, MLR illuminators, the X-MOR objective changer, X-LDA-AE focus stage and AB170M objective bracket
Lead Times:
Min: 5-10 Days
Max: 5-10 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.