ZTS Technologies Co., Ltd WRD180 to 2.92mm Female Double Ridge Waveguide Coaxial Adapter from 18 to 40GHz ZAWRD180JKRA

Description
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet
Description
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRD180 to 2.92mm Female Double Ridge Waveguide Coaxial Adapter from 18 to 40GHz - ZAWRD180JKRA - ZTS Technologies Co., Ltd
Shenzhen, China
WRD180 to 2.92mm Female Double Ridge Waveguide Coaxial Adapter from 18 to 40GHz
ZAWRD180JKRA
WRD180 to 2.92mm Female Double Ridge Waveguide Coaxial Adapter from 18 to 40GHz ZAWRD180JKRA
ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS Double Ridge Waveguide to Coax Adapters covering the full frequency range for Double Ridge Waveguides, available in right angle or end launch (in-line) styles. Waveguide covering from WR650 to WR12, coaxial connectors are available in 2.92mm, 2.4mm, 1.85mm,1.0mm and SMA, N, DIN 7/16. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWRD180JKRA
Product Name WRD180 to 2.92mm Female Double Ridge Waveguide Coaxial Adapter from 18 to 40GHz
Adapter Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR1150 (BJ8) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR1150A - UIY Inc.
Specs
Adapter Connector Type Type N; SMA; 7/16
Frequency Range 640.0 to 960.0 MHz
Maximum Input Power 50 dBm
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details
WR90 to SMA Female Waveguide Coaxial Adapter from 8.2 to 12.5GHz With UBR100 Flange - ZAWR90SEA - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type SMA
Material Aluminum
Frequency Range 8200.0 to 12500.0 MHz
View Details
Advanced Technical Materials, Inc.
Specs
Adapter Connector Type Type N; SC (optional feature); TNC (optional feature); 7/16 (optional feature)
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details