ZIRCAR Refractory Composites, Inc. Refractory Board Type ZIRCAL-45 SS43

Description
Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing equipment applications up to 650°C(1202oF). ZIRCAL-45 is highly damage resistant, non-corroding, and extremely water-resistant. ZIRCAL-45 in full size 4' x 8' panels offers major economic advantages in the construction of ovens, dryers, and other insulated housings for the retention and control of heat. ZIRCAL-45 can be readily fabricated into various sizes and shapes for heat baffles and all types of insulating parts. It is used in fire safety applications such as fire stops, fire walls, cable trays and fire doors, and provides an ideal, incombustible base for melamine veneers. ZIRCAL-45 panels have flame spread and smoke developed ratings of 0 & 0, and are not damaged by inflammable charges that are subject to occasional flaming. ZIRCAL-45 is not affected by moisture or high humidity, and will not rust or corrode. The panels will not disintegrate even after prolonged immersion in water. While panels can be painted if desired, preservative treatments are not required for interior applications. ZIRCAL-45 is hygroscopic and electrical resistance is reduced when it absorbs moisture. For electrical applications, ZIRCAL-45 components should be thoroughly dried or moisture proofed before use.
Datasheet
Description
Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing equipment applications up to 650°C(1202oF). ZIRCAL-45 is highly damage resistant, non-corroding, and extremely water-resistant. ZIRCAL-45 in full size 4' x 8' panels offers major economic advantages in the construction of ovens, dryers, and other insulated housings for the retention and control of heat. ZIRCAL-45 can be readily fabricated into various sizes and shapes for heat baffles and all types of insulating parts. It is used in fire safety applications such as fire stops, fire walls, cable trays and fire doors, and provides an ideal, incombustible base for melamine veneers. ZIRCAL-45 panels have flame spread and smoke developed ratings of 0 & 0, and are not damaged by inflammable charges that are subject to occasional flaming. ZIRCAL-45 is not affected by moisture or high humidity, and will not rust or corrode. The panels will not disintegrate even after prolonged immersion in water. While panels can be painted if desired, preservative treatments are not required for interior applications. ZIRCAL-45 is hygroscopic and electrical resistance is reduced when it absorbs moisture. For electrical applications, ZIRCAL-45 components should be thoroughly dried or moisture proofed before use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Board Type ZIRCAL-45 - SS43 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Board Type ZIRCAL-45
SS43
Refractory Board Type ZIRCAL-45 SS43
Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing equipment applications up to 650°C(1202oF). ZIRCAL-45 is highly damage resistant, non-corroding, and extremely water-resistant. ZIRCAL-45 in full size 4' x 8' panels offers major economic advantages in the construction of ovens, dryers, and other insulated housings for the retention and control of heat. ZIRCAL-45 can be readily fabricated into various sizes and shapes for heat baffles and all types of insulating parts. It is used in fire safety applications such as fire stops, fire walls, cable trays and fire doors, and provides an ideal, incombustible base for melamine veneers. ZIRCAL-45 panels have flame spread and smoke developed ratings of 0 & 0, and are not damaged by inflammable charges that are subject to occasional flaming. ZIRCAL-45 is not affected by moisture or high humidity, and will not rust or corrode. The panels will not disintegrate even after prolonged immersion in water. While panels can be painted if desired, preservative treatments are not required for interior applications. ZIRCAL-45 is hygroscopic and electrical resistance is reduced when it absorbs moisture. For electrical applications, ZIRCAL-45 components should be thoroughly dried or moisture proofed before use.

Type ZIRCAL-45 Refractory Board is a self supporting, high strength, rigid refractory product fabricated from calcium silicate, inert fillers and reinforcing agents. Its high structural strength combined with high thermal insulating value make it ideal for many fireproofing and heat processing equipment applications up to 650°C(1202oF). ZIRCAL-45 is highly damage resistant, non-corroding, and extremely water-resistant. ZIRCAL-45 in full size 4' x 8' panels offers major economic advantages in the construction of ovens, dryers, and other insulated housings for the retention and control of heat. ZIRCAL-45 can be readily fabricated into various sizes and shapes for heat baffles and all types of insulating parts. It is used in fire safety applications such as fire stops, fire walls, cable trays and fire doors, and provides an ideal, incombustible base for melamine veneers. ZIRCAL-45 panels have flame spread and smoke developed ratings of 0 & 0, and are not damaged by inflammable charges that are subject to occasional flaming. ZIRCAL-45 is not affected by moisture or high humidity, and will not rust or corrode. The panels will not disintegrate even after prolonged immersion in water. While panels can be painted if desired, preservative treatments are not required for interior applications. ZIRCAL-45 is hygroscopic and electrical resistance is reduced when it absorbs moisture. For electrical applications, ZIRCAL-45 components should be thoroughly dried or moisture proofed before use.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Cement, Concrete, and Mortar
Product Number SS43
Product Name Refractory Board Type ZIRCAL-45
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
Composition or ASTM/EN Cement Type  CaSiO_3, other oxides, moisture
Applications Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  43.6%Al2O3-38.2%SiO2-2.7%Fe2O3-1%TiO2-13.6%CaO-0.4%MgO-0.5%Na2O+K2O
View Details
Refractory Board Type ZIRCAL-95 - SS02 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
View Details