ZIRCAR Refractory Composites, Inc. Refractory Board Type ZIRCAL-95 SS02

Description
Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications with temperatures to 1100°C(2000°F). ZIRCAL-95's surface is sanded smooth. It has a uniform consistency making it a useful source for custom machined insulating parts. ZIRCAL-95 combines low thermal conductivity and good dielectric properties with high mechanical strength. It is hygroscopic and contains a small amount of moisture. For certain high temperature electrical insulation applications, ZIRCAL-95 should be thoroughly dried for 24 hours at 100°C-150°C. It is ideal for use as press platen insulation, foundry core and blow plates, induction furnace casing, electrical resistance insulation, hot glass handling, as well as many others.
Datasheet
Description
Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications with temperatures to 1100°C(2000°F). ZIRCAL-95's surface is sanded smooth. It has a uniform consistency making it a useful source for custom machined insulating parts. ZIRCAL-95 combines low thermal conductivity and good dielectric properties with high mechanical strength. It is hygroscopic and contains a small amount of moisture. For certain high temperature electrical insulation applications, ZIRCAL-95 should be thoroughly dried for 24 hours at 100°C-150°C. It is ideal for use as press platen insulation, foundry core and blow plates, induction furnace casing, electrical resistance insulation, hot glass handling, as well as many others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Board Type ZIRCAL-95 - SS02 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Board Type ZIRCAL-95
SS02
Refractory Board Type ZIRCAL-95 SS02
Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications with temperatures to 1100°C(2000°F). ZIRCAL-95's surface is sanded smooth. It has a uniform consistency making it a useful source for custom machined insulating parts. ZIRCAL-95 combines low thermal conductivity and good dielectric properties with high mechanical strength. It is hygroscopic and contains a small amount of moisture. For certain high temperature electrical insulation applications, ZIRCAL-95 should be thoroughly dried for 24 hours at 100°C-150°C. It is ideal for use as press platen insulation, foundry core and blow plates, induction furnace casing, electrical resistance insulation, hot glass handling, as well as many others.

Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in applications with temperatures to 1100°C(2000°F). ZIRCAL-95's surface is sanded smooth. It has a uniform consistency making it a useful source for custom machined insulating parts. ZIRCAL-95 combines low thermal conductivity and good dielectric properties with high mechanical strength. It is hygroscopic and contains a small amount of moisture. For certain high temperature electrical insulation applications, ZIRCAL-95 should be thoroughly dried for 24 hours at 100°C-150°C. It is ideal for use as press platen insulation, foundry core and blow plates, induction furnace casing, electrical resistance insulation, hot glass handling, as well as many others.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Cement, Concrete, and Mortar
Product Number SS02
Product Name Refractory Board Type ZIRCAL-95
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
Composition or ASTM/EN Cement Type  CaSiO_3, other oxides, moisture
Applications Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Material Type Alumina
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
View Details
Refractory Board Type ZIRCAL-95 - SS10 - ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc.
Specs
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
View Details