ZGC, Inc. Marshall 7" Marshall HD LCD Monitor (Composite) V-R70P-HDA-AB

Description
Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images NTSC/PAL auto recognition 1 Composite, 1 Component HD/SD 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1 (one) -20 mounting plate that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit
Description
Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images NTSC/PAL auto recognition 1 Composite, 1 Component HD/SD 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1 (one) -20 mounting plate that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit

Suppliers

Company
Product
Description
Supplier Links
Marshall 7
Mountain Lakes, NJ, USA
Marshall 7" Marshall HD LCD Monitor (Composite)
V-R70P-HDA-AB
Marshall 7" Marshall HD LCD Monitor (Composite) V-R70P-HDA-AB
Marshall 7" Marshall HD LCD Monitor (Composite) Digital TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter, 4-pin XLR power jack & optical-grade polycarbonate screen protection. The V-R70P-HDA features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images NTSC/PAL auto recognition 1 Composite, 1 Component HD/SD 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1 (one) -20 mounting plate that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit

Marshall 7" Marshall HD LCD Monitor (Composite)
Digital
TFT-MegaPixel high resolution LCD screen with 1.2 million pixels, V-Mount battery adapter,
4-pin XLR power jack & optical-grade polycarbonate screen protection.
The V-R70P-HDA features:
Durable metal enclosure
"V" Mount battery adapter included
Optional 50WH battery that runs 4 to 6 hours
High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels
Optical-grade polycarbonate screen cover with Anti-reflective/Anti-glare coating
100% digital processing
Analog signals converted to 10-bit digital
High resolution scaling of all images
NTSC/PAL auto recognition
1 Composite, 1 Component HD/SD
4-Pin XLR D.C. power jack
Built-in Color Bars
Blue Screen for color adjustment
Adjustment Settings Memory
Includes 1 (one) -20 mounting plate that can be attached to any edge of the enclosure
Includes universal voltage Class-2 power supply
Optional rack mount kit

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number V-R70P-HDA-AB
Product Name Marshall 7" Marshall HD LCD Monitor (Composite)
Monitor Type LCD Display
Input Types Component; Composite
Screen Resolution 800 x 480
Video Format PAL; NTSC
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
iVu Machine-mountable Remote Display -  - Banner Engineering Corp.
Specs
Monitor Type LCD Display
Color Color
Screen Resolution QVGA (320 x 240)
View Details
Transvideo CineMonitor HD8 Evolution (SDI only) - 917TS0050 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + 1 Rck out (BNC)
Screen Resolution 576i; 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Screen Width 8.46 inch (215 mm)
View Details