ZGC, Inc. Cooke 32mm 5/i Lens T1.4 CKE5 32

Description
Cooke 32mm 5/i Lens T1.4 See in the dark. Literally. Great speed '" T1.4 Illuminated focus ring. The Cooke Look. Everything you want and maybe didn't know you needed, until now... The new Cooke 5/i was named 2009 'Product of the Year' by Film and Digital Times /i Technology Leasing Options See ZGC Tech Desk for additional Information Cooke Optics 5/i Prime Lenses Color-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40 mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses, the 5/i Prime Lenses are are supplied with /i Technology, and are designed for all PL mounted professional motion picture film and electronic cameras. Feature Highlights: '¢ Lenses available 18, 25, 32, 40, 50, 65, 75, 100, and 135mm '¢ T 1.4 to T 22 aperture '¢ Innovative focus ring illumination for effective low-light operation '¢ Color matched with all other Cooke lenses '¢ Unmatched ergonomics for DPs and assistants on-set '¢ /i Technology included as standard '¢ Independent metric and footage scales included '¢ Designed in the S4 tradition of serviceability '¢ Linear iris '¢ Cam-style focus Optical Design The optics are designed to give maximum performance at full aperture with superior control of flare, distortion and spherical aberration. /i Electronics Accessible via cable connector near the lens mount and contacts in mount that sync with /i compatible cameras and accessories. Color Balance All Cooke 5/i prime lenses are colour balanced to a specification within parameters approved by Kodak and are colour-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses. T1.4 Aperture All Cooke 5/i primes have a true T1.4 aperture and cover Super 35mm format. Index Marks Every index mark is labelled. More detailed markings allow for more detailed focus control. Focus Movement Our Academy Award® winning cam-style focus movement coupled with the added benefit of a large lens barrel diameter, has allowed for an increased number of focus markings, particularly at close focus. Spherical aberration has been controlled throughout the range of focal lengths to eliminate compensation of changes in back focus with aperture. A four-point contact bearing provides a smooth positive backlash-free movement. Focus Illumination*This revolutionary, dimmable, illuminated focus ring has two separately toggled light pipes that allow the camera operator or focus puller to read the focus scale in low lighting conditions. Illumination options are controlled on the lens or via an external controller. Camera Mounts Arriflex PL Mount Focus Scaling Large, clear numerals on both sides of the focus barrel benefit the focus..
Description
Cooke 32mm 5/i Lens T1.4 See in the dark. Literally. Great speed '" T1.4 Illuminated focus ring. The Cooke Look. Everything you want and maybe didn't know you needed, until now... The new Cooke 5/i was named 2009 'Product of the Year' by Film and Digital Times /i Technology Leasing Options See ZGC Tech Desk for additional Information Cooke Optics 5/i Prime Lenses Color-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40 mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses, the 5/i Prime Lenses are are supplied with /i Technology, and are designed for all PL mounted professional motion picture film and electronic cameras. Feature Highlights: '¢ Lenses available 18, 25, 32, 40, 50, 65, 75, 100, and 135mm '¢ T 1.4 to T 22 aperture '¢ Innovative focus ring illumination for effective low-light operation '¢ Color matched with all other Cooke lenses '¢ Unmatched ergonomics for DPs and assistants on-set '¢ /i Technology included as standard '¢ Independent metric and footage scales included '¢ Designed in the S4 tradition of serviceability '¢ Linear iris '¢ Cam-style focus Optical Design The optics are designed to give maximum performance at full aperture with superior control of flare, distortion and spherical aberration. /i Electronics Accessible via cable connector near the lens mount and contacts in mount that sync with /i compatible cameras and accessories. Color Balance All Cooke 5/i prime lenses are colour balanced to a specification within parameters approved by Kodak and are colour-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses. T1.4 Aperture All Cooke 5/i primes have a true T1.4 aperture and cover Super 35mm format. Index Marks Every index mark is labelled. More detailed markings allow for more detailed focus control. Focus Movement Our Academy Award® winning cam-style focus movement coupled with the added benefit of a large lens barrel diameter, has allowed for an increased number of focus markings, particularly at close focus. Spherical aberration has been controlled throughout the range of focal lengths to eliminate compensation of changes in back focus with aperture. A four-point contact bearing provides a smooth positive backlash-free movement. Focus Illumination*This revolutionary, dimmable, illuminated focus ring has two separately toggled light pipes that allow the camera operator or focus puller to read the focus scale in low lighting conditions. Illumination options are controlled on the lens or via an external controller. Camera Mounts Arriflex PL Mount Focus Scaling Large, clear numerals on both sides of the focus barrel benefit the focus..

Suppliers

Company
Product
Description
Supplier Links
Cooke 32mm 5/i Lens T1.4 - CKE5 32 - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke 32mm 5/i Lens T1.4
CKE5 32
Cooke 32mm 5/i Lens T1.4 CKE5 32
Cooke 32mm 5/i Lens T1.4 See in the dark. Literally. Great speed '" T1.4 Illuminated focus ring. The Cooke Look. Everything you want and maybe didn't know you needed, until now... The new Cooke 5/i was named 2009 'Product of the Year' by Film and Digital Times /i Technology Leasing Options See ZGC Tech Desk for additional Information Cooke Optics 5/i Prime Lenses Color-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40 mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses, the 5/i Prime Lenses are are supplied with /i Technology, and are designed for all PL mounted professional motion picture film and electronic cameras. Feature Highlights: '¢ Lenses available 18, 25, 32, 40, 50, 65, 75, 100, and 135mm '¢ T 1.4 to T 22 aperture '¢ Innovative focus ring illumination for effective low-light operation '¢ Color matched with all other Cooke lenses '¢ Unmatched ergonomics for DPs and assistants on-set '¢ /i Technology included as standard '¢ Independent metric and footage scales included '¢ Designed in the S4 tradition of serviceability '¢ Linear iris '¢ Cam-style focus Optical Design The optics are designed to give maximum performance at full aperture with superior control of flare, distortion and spherical aberration. /i Electronics Accessible via cable connector near the lens mount and contacts in mount that sync with /i compatible cameras and accessories. Color Balance All Cooke 5/i prime lenses are colour balanced to a specification within parameters approved by Kodak and are colour-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses. T1.4 Aperture All Cooke 5/i primes have a true T1.4 aperture and cover Super 35mm format. Index Marks Every index mark is labelled. More detailed markings allow for more detailed focus control. Focus Movement Our Academy Award® winning cam-style focus movement coupled with the added benefit of a large lens barrel diameter, has allowed for an increased number of focus markings, particularly at close focus. Spherical aberration has been controlled throughout the range of focal lengths to eliminate compensation of changes in back focus with aperture. A four-point contact bearing provides a smooth positive backlash-free movement. Focus Illumination*This revolutionary, dimmable, illuminated focus ring has two separately toggled light pipes that allow the camera operator or focus puller to read the focus scale in low lighting conditions. Illumination options are controlled on the lens or via an external controller. Camera Mounts Arriflex PL Mount Focus Scaling Large, clear numerals on both sides of the focus barrel benefit the focus..

Cooke 32mm 5/i Lens T1.4
See in the dark. Literally.
Great speed '" T1.4
Illuminated focus ring.
The Cooke Look.
Everything you want and maybe didn't know you needed, until now...
The new Cooke 5/i was named 2009 'Product of the Year' by Film and Digital Times
/i Technology
Leasing Options
See ZGC Tech Desk for additional Information
Cooke Optics 5/i Prime Lenses
Color-matched and compatible with Cooke S4/i, Panchro by Cooke,
CXX 15-40 mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the
SK4 16mm lenses, the 5/i Prime Lenses are are supplied with /i Technology, and are designed for all PL mounted professional motion picture film and
electronic cameras.
Feature Highlights:
'¢ Lenses available 18, 25, 32, 40, 50, 65, 75, 100, and 135mm
'¢ T 1.4 to T 22 aperture
'¢ Innovative focus ring illumination for effective low-light operation
'¢ Color matched with all other Cooke lenses
'¢ Unmatched ergonomics for DPs and assistants on-set
'¢ /i Technology included as standard
'¢ Independent metric and footage scales included
'¢ Designed in the S4 tradition of serviceability
'¢ Linear iris
'¢ Cam-style focus
Optical Design The optics are designed to give maximum performance at full aperture with superior control of flare, distortion and spherical aberration.
/i Electronics Accessible via cable connector near the lens mount and contacts in mount that sync with /i compatible cameras and accessories.
Color Balance All Cooke 5/i prime lenses are colour balanced to a specification within parameters approved by Kodak and are colour-matched and compatible with Cooke S4/i, Panchro by Cooke, CXX 15-40mm T2 S4/i Zoom, 18-100mm T3.0 and 25-250mm T3.7 and the SK4 16mm lenses.
T1.4 Aperture All Cooke 5/i primes have a true T1.4 aperture and cover Super 35mm format.
Index Marks Every index mark is labelled. More detailed markings allow for more detailed focus control.
Focus Movement Our Academy Award® winning cam-style focus movement coupled with the added benefit of a large lens barrel diameter, has allowed for an increased number of focus markings, particularly at close focus. Spherical aberration has been controlled throughout the range of focal lengths to eliminate compensation of changes in back focus with aperture. A four-point contact bearing provides a smooth positive backlash-free movement.
Focus Illumination*This revolutionary, dimmable, illuminated focus ring has two separately toggled light pipes that allow the camera operator or focus puller to read the focus scale in low lighting conditions. Illumination options are controlled on the lens or via an external controller.
Camera Mounts Arriflex PL Mount
Focus Scaling Large, clear numerals on both sides of the focus barrel benefit the focus..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE5 32
Product Name Cooke 32mm 5/i Lens T1.4
Filter Thread Diameter 110 mm (4.33 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Board Camera - M001-02 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 6.03 mm (0.2374 inch)
View Details
UV-VIS 105mm SLR Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 4.5
Lens Mount F-Mount
View Details