ZGC, Inc. Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras 1762-850

Description
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Distagon T* 2/35 ZE lens is a high-speed, moderate wide-angle Distagon T* 2/35 ZE fits all analog and digital EOS cameras. Its classic 35 mm focal length is particularly well-suited for advertising, travel and nature photography as it captures dynamic perspectives with high depth of focus and few distortions. With a moderate wide angle of 53 degrees (horizontal), the Distagon T* 2/35 ZE can easily capture wide scenery without forcing photographers to consider perspective effects as design elements as they would have to with shorter focal lengths. The relatively short angle of rotation of the precision focusing mechanism enables fast but precise focusing when required. The Distagon T* 2/35 ZE features high image quality for the entire aperture and focusing range. Thanks to its sophisticated optical design, in which nine lens elements are perfectly aligned, it permits particularly high imaging performance across the entire image field. ZEISS BROCHURE
Description
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Distagon T* 2/35 ZE lens is a high-speed, moderate wide-angle Distagon T* 2/35 ZE fits all analog and digital EOS cameras. Its classic 35 mm focal length is particularly well-suited for advertising, travel and nature photography as it captures dynamic perspectives with high depth of focus and few distortions. With a moderate wide angle of 53 degrees (horizontal), the Distagon T* 2/35 ZE can easily capture wide scenery without forcing photographers to consider perspective effects as design elements as they would have to with shorter focal lengths. The relatively short angle of rotation of the precision focusing mechanism enables fast but precise focusing when required. The Distagon T* 2/35 ZE features high image quality for the entire aperture and focusing range. Thanks to its sophisticated optical design, in which nine lens elements are perfectly aligned, it permits particularly high imaging performance across the entire image field. ZEISS BROCHURE

Suppliers

Company
Product
Description
Supplier Links
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras - 1762-850 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras
1762-850
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras 1762-850
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras Exceptional Color Control EF Lens Mount (ZE) 2-Year Limited Warranty The Distagon T* 2/35 ZE lens is a high-speed, moderate wide-angle Distagon T* 2/35 ZE fits all analog and digital EOS cameras. Its classic 35 mm focal length is particularly well-suited for advertising, travel and nature photography as it captures dynamic perspectives with high depth of focus and few distortions. With a moderate wide angle of 53 degrees (horizontal), the Distagon T* 2/35 ZE can easily capture wide scenery without forcing photographers to consider perspective effects as design elements as they would have to with shorter focal lengths. The relatively short angle of rotation of the precision focusing mechanism enables fast but precise focusing when required. The Distagon T* 2/35 ZE features high image quality for the entire aperture and focusing range. Thanks to its sophisticated optical design, in which nine lens elements are perfectly aligned, it permits particularly high imaging performance across the entire image field. ZEISS BROCHURE

Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras
Exceptional Color Control
EF Lens Mount (ZE)
2-Year Limited Warranty
The Distagon T* 2/35 ZE lens is a high-speed, moderate wide-angle Distagon T* 2/35 ZE fits all analog and digital EOS cameras. Its classic 35 mm focal length is particularly well-suited for advertising, travel and nature photography as it captures dynamic perspectives with high depth of focus and few distortions. With a moderate wide angle of 53 degrees (horizontal), the Distagon T* 2/35 ZE can easily capture wide scenery without forcing photographers to consider perspective effects as design elements as they would have to with shorter focal lengths. The relatively short angle of rotation of the precision focusing mechanism enables fast but precise focusing when required.
The Distagon T* 2/35 ZE features high image quality for the entire aperture and focusing range. Thanks to its sophisticated optical design, in which nine lens elements are perfectly aligned, it permits particularly high imaging performance across the entire image field.
ZEISS BROCHURE

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1762-850
Product Name Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras
Aperture (F) 2 to 22
Filter Thread Diameter 58 mm (2.28 inch)
Range 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Iris Control Automatic DC Drive
Optical Format 1/3"
Type Fixed
View Details
Cooke S4/i 135mm, T2.0 Prime Lens - CKE 135i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 526 mm (20.7 inch)
Length 185 mm (7.3 inch)
View Details
2/3
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 3.3 to 16
Lens Mount C-Mount
View Details