ZGC, Inc. Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet 1847-316

Description
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris
Description
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Suppliers

Company
Product
Description
Supplier Links
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet - 1847-316 - ZGC, Inc.
Mountain Lakes, NJ, USA
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet
1847-316
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet 1847-316
Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet Interchangeable Mount Lightweight First Cine Lens with DSLR Mount Option Calibrated Lens Scales 14-Blade Iris

Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet
Interchangeable Mount
Lightweight
First Cine Lens with DSLR Mount Option
Calibrated Lens Scales
14-Blade Iris

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 1847-316
Product Name Zeiss Compact Prime CP.2 50mm /T2.1 Makro (PL Mount) -feet
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Cooke S4/i 12mm, T2.0 Prime Lens - CKE 12i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 47 mm (1.85 inch)
Length 127 mm (5 inch)
View Details
Board Camera - M002 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 2.17 mm (0.0854 inch)
View Details
Hyperspectral Lens -  - JENOPTIK Optical Systems, Inc.
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 2
Lens Mount C-Mount
View Details