ZGC, Inc. Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit CD-NF3D-Upgrade

Description
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit nano3D builds upon the award winning nanoFlash by combining two nanoFlashes, with sophisticated 3D firmware to provide an elegant, camera-mountable, stereoscopic recording and playback solution. Each recording will start on the same frame, and playback will be in 'œPixel Sync'. Professional or consumer 3D monitors may be used to analyze your images as the nano3D includes 3D Image Combiner and Processor functions. Side by Side Image Combiner is provided in Live View, Recording, and during Playback. Menu selectable Pixel Offset is also provided. When not shooting 3D, the two nanoFlashes may be used independently, or used for Fully Redundant Recording, or for creating both High Resolution and Proxy Mode recordings simultaneously. Records Isolated 'œLeft Eye' and 'œRight Eye' or if desired, records combined 'œSide by Side' 3D footage. Playback is in 'œPixel Sync'. Works with both Professional and Consumer 3D MonitorsRecords up to 280 Mbps for very high quality recordings. Uses low cost CompactFlash media Includes Image Combiner and 3D Processor Functions which work in Live View, Recording, and Playback Includes Image Flip (Vertical), Image Flop (Horizontal) and both, for Live View and before Recording. In 2D Mode, the nano3D can record the signal from one camera with full redundancy or one can record for both On-Line and Off-Line editing, High Bit-Rate and low Bit-Rate Proxy modes simultaneously. Upgrade Includes : One nanoFlash Hotshoe Ball Mount Remote Control with Timecode Special Y-Cable for Remote Control/Timecode/Ser ial Communication between the two units Heavy Duty Universal AC Power Supply Special Y-Cable for Power (allows any existing power cable to be used to power both nanoFlashes) 18' D-Tap (P-Tap) Power cable Two 18' HD-SDI cables, Special 9" Type C to Type C HDMI Cable Special Hinged Bracket that connects two nanoFlashes
Description
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit nano3D builds upon the award winning nanoFlash by combining two nanoFlashes, with sophisticated 3D firmware to provide an elegant, camera-mountable, stereoscopic recording and playback solution. Each recording will start on the same frame, and playback will be in 'œPixel Sync'. Professional or consumer 3D monitors may be used to analyze your images as the nano3D includes 3D Image Combiner and Processor functions. Side by Side Image Combiner is provided in Live View, Recording, and during Playback. Menu selectable Pixel Offset is also provided. When not shooting 3D, the two nanoFlashes may be used independently, or used for Fully Redundant Recording, or for creating both High Resolution and Proxy Mode recordings simultaneously. Records Isolated 'œLeft Eye' and 'œRight Eye' or if desired, records combined 'œSide by Side' 3D footage. Playback is in 'œPixel Sync'. Works with both Professional and Consumer 3D MonitorsRecords up to 280 Mbps for very high quality recordings. Uses low cost CompactFlash media Includes Image Combiner and 3D Processor Functions which work in Live View, Recording, and Playback Includes Image Flip (Vertical), Image Flop (Horizontal) and both, for Live View and before Recording. In 2D Mode, the nano3D can record the signal from one camera with full redundancy or one can record for both On-Line and Off-Line editing, High Bit-Rate and low Bit-Rate Proxy modes simultaneously. Upgrade Includes : One nanoFlash Hotshoe Ball Mount Remote Control with Timecode Special Y-Cable for Remote Control/Timecode/Ser ial Communication between the two units Heavy Duty Universal AC Power Supply Special Y-Cable for Power (allows any existing power cable to be used to power both nanoFlashes) 18' D-Tap (P-Tap) Power cable Two 18' HD-SDI cables, Special 9" Type C to Type C HDMI Cable Special Hinged Bracket that connects two nanoFlashes

Suppliers

Company
Product
Description
Supplier Links
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit - CD-NF3D-Upgrade - ZGC, Inc.
Mountain Lakes, NJ, USA
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit
CD-NF3D-Upgrade
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit CD-NF3D-Upgrade
Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit nano3D builds upon the award winning nanoFlash by combining two nanoFlashes, with sophisticated 3D firmware to provide an elegant, camera-mountable, stereoscopic recording and playback solution. Each recording will start on the same frame, and playback will be in 'œPixel Sync'. Professional or consumer 3D monitors may be used to analyze your images as the nano3D includes 3D Image Combiner and Processor functions. Side by Side Image Combiner is provided in Live View, Recording, and during Playback. Menu selectable Pixel Offset is also provided. When not shooting 3D, the two nanoFlashes may be used independently, or used for Fully Redundant Recording, or for creating both High Resolution and Proxy Mode recordings simultaneously. Records Isolated 'œLeft Eye' and 'œRight Eye' or if desired, records combined 'œSide by Side' 3D footage. Playback is in 'œPixel Sync'. Works with both Professional and Consumer 3D MonitorsRecords up to 280 Mbps for very high quality recordings. Uses low cost CompactFlash media Includes Image Combiner and 3D Processor Functions which work in Live View, Recording, and Playback Includes Image Flip (Vertical), Image Flop (Horizontal) and both, for Live View and before Recording. In 2D Mode, the nano3D can record the signal from one camera with full redundancy or one can record for both On-Line and Off-Line editing, High Bit-Rate and low Bit-Rate Proxy modes simultaneously. Upgrade Includes : One nanoFlash Hotshoe Ball Mount Remote Control with Timecode Special Y-Cable for Remote Control/Timecode/Ser ial Communication between the two units Heavy Duty Universal AC Power Supply Special Y-Cable for Power (allows any existing power cable to be used to power both nanoFlashes) 18' D-Tap (P-Tap) Power cable Two 18' HD-SDI cables, Special 9" Type C to Type C HDMI Cable Special Hinged Bracket that connects two nanoFlashes

Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit
nano3D builds upon the award winning nanoFlash by combining two nanoFlashes, with sophisticated 3D firmware to provide an elegant, camera-mountable, stereoscopic recording and playback solution.
Each recording will start on the same frame, and playback will be in 'œPixel Sync'. Professional or consumer 3D monitors may be used to analyze your images as the nano3D includes 3D Image Combiner and Processor functions. Side by Side Image Combiner is provided in Live View, Recording, and during Playback. Menu selectable Pixel Offset is also provided.
When not shooting 3D, the two nanoFlashes may be used independently, or used for Fully Redundant Recording, or for creating both High Resolution and Proxy Mode recordings simultaneously.
Records Isolated 'œLeft Eye' and 'œRight Eye' or if desired, records combined 'œSide by Side' 3D footage.
Playback is in 'œPixel Sync'.
Works with both Professional and Consumer 3D MonitorsRecords up to 280 Mbps for very high quality recordings.
Uses low cost CompactFlash media
Includes Image Combiner and 3D Processor Functions which work in Live View, Recording, and Playback
Includes Image Flip (Vertical), Image Flop (Horizontal) and both, for Live View and before Recording.
In 2D Mode, the nano3D can record the signal from one camera with full redundancy or one can record for both On-Line and Off-Line editing, High Bit-Rate and low Bit-Rate Proxy modes simultaneously.
Upgrade Includes :
One nanoFlash
Hotshoe Ball Mount
Remote Control with Timecode
Special Y-Cable for Remote Control/Timecode/Serial Communication between the two units
Heavy Duty Universal AC Power Supply
Special Y-Cable for Power (allows any existing power cable to be used to power both nanoFlashes)
18' D-Tap (P-Tap) Power cable
Two 18' HD-SDI cables, Special 9" Type C to Type C HDMI Cable
Special Hinged Bracket that connects two nanoFlashes

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number CD-NF3D-Upgrade
Product Name Convergent Design nanoFlash 3D Recorder/Player Upgrade Kit
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Recorder - DVR 10 - Det-Tronics
Specs
Image Color
Video Format NTSC; PAL
Digital Video Output USB
View Details
8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details