ZGC, Inc. JVC ProHD Video Tape Recorder, BR-HD500 BR-HD50U

Description
JVC ProHD Video Tape Recorder, BR-HD500 This ProHD recorder/player offers 24p and 30p digital HD transfers to and from your editing system. Also record and play DV, and playback DVCAM. The ProHD recorder/player, BR-HD50U, offers 24p and 30p digital HD transfers to and from your editing system. Records up to 276 minutes on full-size DV cassettes. Also record and play DV, and playback DVCAM. The companion model to ProHD camcorders, this HDV/DV spooler is designed to transfer video and audio data to a non-linear editing system. Optimized for use with a wide variety of existing systems and formats, this unit features switchable HDV and DV modes and analog outputs. You can also connect it to a plasma or LCD panels equipped with an HDMI connector and use it as a low-cost viewer. With its low cost and high flexibility, the BR-HD50 is ideal for any facility looking for a smooth upgrade path from standard definition to HD. Professional Design HDV recording - As the HDV format uses the same recording track pitch as Professional DV, the BR-HD50 can record signals in either standard or high definition depending on the user's needs. Multi-format output/Cross-convert er function - A sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to your existing editing system. HDV international compatibility - Switch between HDV 60 Hz or 50 Hz base as required, allowing recording and playback of 720/25p and 576/50p in addition to 720/24p/30p/60p and 480/60p. This makes it easy to work with internationally sourced material and transfer it to a non-linear system for editing and then archiving to tape. You can also record to Standard DV or Mini DV tape in either HDV 60 Hz or 50 Hz base format. Cannot be used as an HDV 60 Hz/50 Hz converter. The BR-HD50U can record and play back signals in both HDV 60 Hz and 50 Hz formats. Recording system - The BR-HD50U can record HDV format 720/30p/25p/24p/60p, 480/60p or 576/50p video and DV format 480/60i and 480/24p video. Note: HDV signals must be input via IEEE-1394 connector. Standard DV/Mini DV compatible mechanism - Proven on Professional DV VCRs, this mechanism provides not only improved running stability, but also accommodates both Standard DV and Mini DV format cassettes without any adapter. DVCAM™ playback capability (SD) - DVCAM™ recordings can be played back directly on the BR-HD50. This makes it easy to use DVCAM™ recordings as source material for editing. Stable High Picture Quality Auto error correction system - JVC has developed an auto error correction system that operates on a frame-by-frame basis to ensure accurate error compensation during playback. After optimally calibrating the playb..
Description
JVC ProHD Video Tape Recorder, BR-HD500 This ProHD recorder/player offers 24p and 30p digital HD transfers to and from your editing system. Also record and play DV, and playback DVCAM. The ProHD recorder/player, BR-HD50U, offers 24p and 30p digital HD transfers to and from your editing system. Records up to 276 minutes on full-size DV cassettes. Also record and play DV, and playback DVCAM. The companion model to ProHD camcorders, this HDV/DV spooler is designed to transfer video and audio data to a non-linear editing system. Optimized for use with a wide variety of existing systems and formats, this unit features switchable HDV and DV modes and analog outputs. You can also connect it to a plasma or LCD panels equipped with an HDMI connector and use it as a low-cost viewer. With its low cost and high flexibility, the BR-HD50 is ideal for any facility looking for a smooth upgrade path from standard definition to HD. Professional Design HDV recording - As the HDV format uses the same recording track pitch as Professional DV, the BR-HD50 can record signals in either standard or high definition depending on the user's needs. Multi-format output/Cross-convert er function - A sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to your existing editing system. HDV international compatibility - Switch between HDV 60 Hz or 50 Hz base as required, allowing recording and playback of 720/25p and 576/50p in addition to 720/24p/30p/60p and 480/60p. This makes it easy to work with internationally sourced material and transfer it to a non-linear system for editing and then archiving to tape. You can also record to Standard DV or Mini DV tape in either HDV 60 Hz or 50 Hz base format. Cannot be used as an HDV 60 Hz/50 Hz converter. The BR-HD50U can record and play back signals in both HDV 60 Hz and 50 Hz formats. Recording system - The BR-HD50U can record HDV format 720/30p/25p/24p/60p, 480/60p or 576/50p video and DV format 480/60i and 480/24p video. Note: HDV signals must be input via IEEE-1394 connector. Standard DV/Mini DV compatible mechanism - Proven on Professional DV VCRs, this mechanism provides not only improved running stability, but also accommodates both Standard DV and Mini DV format cassettes without any adapter. DVCAM™ playback capability (SD) - DVCAM™ recordings can be played back directly on the BR-HD50. This makes it easy to use DVCAM™ recordings as source material for editing. Stable High Picture Quality Auto error correction system - JVC has developed an auto error correction system that operates on a frame-by-frame basis to ensure accurate error compensation during playback. After optimally calibrating the playb..

Suppliers

Company
Product
Description
Supplier Links
JVC ProHD Video Tape Recorder, BR-HD500 - BR-HD50U - ZGC, Inc.
Mountain Lakes, NJ, USA
JVC ProHD Video Tape Recorder, BR-HD500
BR-HD50U
JVC ProHD Video Tape Recorder, BR-HD500 BR-HD50U
JVC ProHD Video Tape Recorder, BR-HD500 This ProHD recorder/player offers 24p and 30p digital HD transfers to and from your editing system. Also record and play DV, and playback DVCAM. The ProHD recorder/player, BR-HD50U, offers 24p and 30p digital HD transfers to and from your editing system. Records up to 276 minutes on full-size DV cassettes. Also record and play DV, and playback DVCAM. The companion model to ProHD camcorders, this HDV/DV spooler is designed to transfer video and audio data to a non-linear editing system. Optimized for use with a wide variety of existing systems and formats, this unit features switchable HDV and DV modes and analog outputs. You can also connect it to a plasma or LCD panels equipped with an HDMI connector and use it as a low-cost viewer. With its low cost and high flexibility, the BR-HD50 is ideal for any facility looking for a smooth upgrade path from standard definition to HD. Professional Design HDV recording - As the HDV format uses the same recording track pitch as Professional DV, the BR-HD50 can record signals in either standard or high definition depending on the user's needs. Multi-format output/Cross-convert er function - A sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to your existing editing system. HDV international compatibility - Switch between HDV 60 Hz or 50 Hz base as required, allowing recording and playback of 720/25p and 576/50p in addition to 720/24p/30p/60p and 480/60p. This makes it easy to work with internationally sourced material and transfer it to a non-linear system for editing and then archiving to tape. You can also record to Standard DV or Mini DV tape in either HDV 60 Hz or 50 Hz base format. Cannot be used as an HDV 60 Hz/50 Hz converter. The BR-HD50U can record and play back signals in both HDV 60 Hz and 50 Hz formats. Recording system - The BR-HD50U can record HDV format 720/30p/25p/24p/60p, 480/60p or 576/50p video and DV format 480/60i and 480/24p video. Note: HDV signals must be input via IEEE-1394 connector. Standard DV/Mini DV compatible mechanism - Proven on Professional DV VCRs, this mechanism provides not only improved running stability, but also accommodates both Standard DV and Mini DV format cassettes without any adapter. DVCAM™ playback capability (SD) - DVCAM™ recordings can be played back directly on the BR-HD50. This makes it easy to use DVCAM™ recordings as source material for editing. Stable High Picture Quality Auto error correction system - JVC has developed an auto error correction system that operates on a frame-by-frame basis to ensure accurate error compensation during playback. After optimally calibrating the playb..

JVC ProHD Video Tape Recorder, BR-HD500
This ProHD recorder/player offers 24p and 30p digital HD transfers to and from your editing system. Also record and play DV, and playback DVCAM.
The ProHD recorder/player, BR-HD50U, offers 24p and 30p digital HD transfers to and from your editing system. Records up to 276 minutes on full-size DV cassettes. Also record and play DV, and playback DVCAM.
The companion model to ProHD camcorders, this HDV/DV spooler is designed to transfer video and audio data to a non-linear editing system. Optimized for use with a wide variety of existing systems and formats, this unit features switchable HDV and DV modes and analog outputs. You can also connect it to a plasma or LCD panels equipped with an HDMI connector and use it as a low-cost viewer. With its low cost and high flexibility, the BR-HD50 is ideal for any facility looking for a smooth upgrade path from standard definition to HD.
Professional Design
HDV recording - As the HDV format uses the same recording track pitch as Professional DV, the BR-HD50 can record signals in either standard or high definition depending on the user's needs.
Multi-format output/Cross-converter function - A sophisticated cross-converter function enables output not only of 720p signals, but also 1080i, 480/576p and 480/576i signals. Plus, thanks to switchable HDV and DV recording mode functionality along with DVCAM playback, you'll have no problems adding this recorder/player to your existing editing system.
HDV international compatibility - Switch between HDV 60 Hz or 50 Hz base as required, allowing recording and playback of 720/25p and 576/50p in addition to 720/24p/30p/60p and 480/60p. This makes it easy to work with internationally sourced material and transfer it to a non-linear system for editing and then archiving to tape. You can also record to Standard DV or Mini DV tape in either HDV 60 Hz or 50 Hz base format. Cannot be used as an HDV 60 Hz/50 Hz converter. The BR-HD50U can record and play back signals in both HDV 60 Hz and 50 Hz formats.
Recording system - The BR-HD50U can record HDV format 720/30p/25p/24p/60p, 480/60p or 576/50p video and DV format 480/60i and 480/24p video. Note: HDV signals must be input via IEEE-1394 connector.
Standard DV/Mini DV compatible mechanism - Proven on Professional DV VCRs, this mechanism provides not only improved running stability, but also accommodates both Standard DV and Mini DV format cassettes without any adapter.
DVCAM™ playback capability (SD) - DVCAM™ recordings can be played back directly on the BR-HD50. This makes it easy to use DVCAM™ recordings as source material for editing.
Stable High Picture Quality
Auto error correction system - JVC has developed an auto error correction system that operates on a frame-by-frame basis to ensure accurate error compensation during playback. After optimally calibrating the playb..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number BR-HD50U
Product Name JVC ProHD Video Tape Recorder, BR-HD500
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-CH 2U High Performance 2U DVR - DVRFLEX4E - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details