ZGC, Inc. Transvideo CineMonitor HD 3D View 6" 917TS0062

Description
Transvideo CineMonitor HD 3D View 6" The first HD SDI monitor in the world for 3D field use. The CineMonitorHD 3D View includes several modes to help the operator correlate cameras and preview the image in anaglyph mode. The CineMonitorHD is Transvideo's contribution to the Digital Cinematography Stereographic world. 6" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS with LED backlight Viewing angle optimized for body-rig use Left Right Down 80°, Up 60° Power 10 to 36V DC on XLR4 (-1,+4) 15.5W Weight 1200 grams, 2.6 lbs Including bottom Slide with ¼-20 nut.Delivered in a rugged, waterproof case suitable for storage and transportation. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.
Description
Transvideo CineMonitor HD 3D View 6" The first HD SDI monitor in the world for 3D field use. The CineMonitorHD 3D View includes several modes to help the operator correlate cameras and preview the image in anaglyph mode. The CineMonitorHD is Transvideo's contribution to the Digital Cinematography Stereographic world. 6" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS with LED backlight Viewing angle optimized for body-rig use Left Right Down 80°, Up 60° Power 10 to 36V DC on XLR4 (-1,+4) 15.5W Weight 1200 grams, 2.6 lbs Including bottom Slide with ¼-20 nut.Delivered in a rugged, waterproof case suitable for storage and transportation. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD 3D View 6
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD 3D View 6"
917TS0062
Transvideo CineMonitor HD 3D View 6" 917TS0062
Transvideo CineMonitor HD 3D View 6" The first HD SDI monitor in the world for 3D field use. The CineMonitorHD 3D View includes several modes to help the operator correlate cameras and preview the image in anaglyph mode. The CineMonitorHD is Transvideo's contribution to the Digital Cinematography Stereographic world. 6" Hi-Definition monitor for 3D and 2D D-Cinema High brightness display 1000 NITS with LED backlight Viewing angle optimized for body-rig use Left Right Down 80°, Up 60° Power 10 to 36V DC on XLR4 (-1,+4) 15.5W Weight 1200 grams, 2.6 lbs Including bottom Slide with ¼-20 nut.Delivered in a rugged, waterproof case suitable for storage and transportation. TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry. Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.

Transvideo CineMonitor HD 3D View 6"
The first HD SDI monitor in the world for 3D field use. The CineMonitorHD 3D View includes several modes to help the operator correlate cameras and preview the image in anaglyph mode.
The CineMonitorHD is Transvideo's contribution to the Digital Cinematography Stereographic world.
6" Hi-Definition monitor for 3D and 2D D-Cinema
High brightness display 1000 NITS with LED backlight
Viewing angle optimized for body-rig use
Left Right Down 80°, Up 60°
Power 10 to 36V DC on XLR4 (-1,+4) 15.5W
Weight 1200 grams, 2.6 lbs
Including bottom Slide with ¼-20 nut.Delivered in a rugged, waterproof case suitable for storage and transportation.
TRANSVIDEO received the prestigious Scientific and Technical Award from the Academy of Motion Picture Science and Arts (©A.M.P.A.S®) for its video-assist monitors for the motion picture industry.
Using color LCD screens, the Transvideo monitors provide flicker-free video assist bright enough for use in sunlight and have become a ubiquitous tool in both spherical and anamorphic cinematography.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0062
Product Name Transvideo CineMonitor HD 3D View 6"
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 428531 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details
15
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details