ZGC, Inc. Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) 917TS0053

Description
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts. It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 Studio Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the display can also be ordered (see Reco..
Description
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts. It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 Studio Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the display can also be ordered (see Reco..

Suppliers

Company
Product
Description
Supplier Links
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) - 917TS0053 - ZGC, Inc.
Mountain Lakes, NJ, USA
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG)
917TS0053
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) 917TS0053
Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG) The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts. It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery socket (V-Mount or Anton-Bauer). Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 Studio Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen. CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood. CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen. Firmware and software updates are possible by the user with a USB key. Features: CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD. Display Setting The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse. Color Adjustments Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check Picture Analysis High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring. Tools Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally). Advanced Tools Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations. The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angø©nieux Zooms with ADS /i module. An optional virtual Horizon movable on the display can also be ordered (see Reco..

Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG)
The CineMonitorHD15 Studio Evolution provides an outstanding HD picture with deep black, high contrast and wide gamuts.
It comes loaded with all tools except the optional virtual Horizon. This 15" screen comes with a battery socket (V-Mount or Anton-Bauer).
Featuring Transvideo's proprietary technology with RealFrameRate processing (RFR™), the CineMonitorHD15 Studio Evolution provides true monitoring of existing in-camera images with 1 -frame delay or less.
Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow).
The user interface is very friendly and shows intuitive menus and direct access keys. The 4:3 screen is partitioned in 2 areas: the picture zone displays the picture in 16/9 format whereas tools and measurements are displayed in the remaining free area of the screen.
CineMonitorHD Evolution can be set in 2 operating modes either for outdoor viewing or color monitoring. In Full Bright mode, details in both the dark areas and highlights are maintained even in full sun without hood.
CineMonitorHDs reach new heights in manufacturing quality with aluminum housings and state of the art optical glass protecting the screen.
Firmware and software updates are possible by the user with a USB key.
Features:
CineMonitorHD Evolution includes all Classic features plus advanced functions. All functions operate both in HD and SD.
Display Setting
The monitor is switchable between 16/9, Anamorphic (and 4:3 in SD). It also includes Fixed markers (TV safe, 4:3 and 14/9), Zoom & Reframe, Image Flips & Monitor Reverse.
Color Adjustments
Mutliple color adjustments are available: Colorimetry (D56/D65/manual calibration), Curves (LogC, LogF, PanaLog) & Gamma Adjust, Color / Green / B&W display modes, Blue Check
Picture Analysis
High precision measurement tools include: Line Waveforms (Y, R, G, B), Parade Waveforms (RGB, GBR, YRGB, YPrPb), Frame Waveform with user-programmable clipping levels, Histogram, Vectorscope, Exposure monitoring.
Tools
Standard tools include: Full color Frameline & Matting Generator, Timecode, Embedded Audio Monitoring, Voltage Control, as well as Tri-color Tally (including embedded SDI Tally).
Advanced Tools
Based on a high performance multi dimensional filter, the Focus Helper helps to have a sharp focus in difficult situations.
The i/ Lens module reads and displays in a friendly user interface the datas from Cooke S4/i & 5/i as well as Angةnieux Zooms with ADS /i module.
An optional virtual Horizon movable on the display can also be ordered (see Reco..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number 917TS0053
Product Name Transvideo CineMonitor HD15 Studio Evolution (SDI+ ANALOG)
Input Types Component; HDMI; RGB
Screen Resolution 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
Video Format PAL; NTSC; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540008 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Transvideo CineMonitor HD 3D View 15
Specs
Monitor Type LCD Display
Input Types 2 x HD/SD SDI + 2 Rclk out (BNC)
2 x Minin DMI in
Screen Resolution 480i; 720 x 480 (480p); 576i; 768 x 576 (576p); 1280 x 720 (720p); 1080i; 1920 x 1080 (1080p)
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details