ZGC, Inc. Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter 892

Description
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does not change the focal length of the lens, but compensates for the different glass blocks in the 1/3 inch camera compared to the 2/3" cameras. This is essential to achieve high definition quality.
Description
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does not change the focal length of the lens, but compensates for the different glass blocks in the 1/3 inch camera compared to the 2/3" cameras. This is essential to achieve high definition quality.

Suppliers

Company
Product
Description
Supplier Links
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter - 892 - ZGC, Inc.
Mountain Lakes, NJ, USA
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter
892
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter 892
Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter Works with the JVC GY-HD100/110/200/250 camcorders Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter. This adapter does not change the focal length of the lens, but compensates for the different glass blocks in the 1/3 inch camera compared to the 2/3" cameras. This is essential to achieve high definition quality.

Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter
Works with the JVC GY-HD100/110/200/250 camcorders
Use 2/3 inch B4 mount video lenses on JVC GY-HD, 3-CCD, 1/3 inch cameras with the Abakus B4 to JVC Lens Adapter.
This adapter does not change the focal length of the lens, but compensates for the different glass blocks in the 1/3 inch camera compared to the 2/3" cameras. This is essential to achieve high definition quality.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 892
Product Name Abakus B4 Mount Lens to JVC GY-HD Camera Lens Adapter
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYZ, 100 TPI, 8-32 THD - LPXYZ-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 11.7 mm (0.4606 inch)
View Details
Piezo Tip / Tilt-Platform - S-340 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details