ZGC, Inc. Tiffen 5258SUR - 52mm to 58mm Step Up Ring 5258SUR

Description
Tiffen 5258SUR - 52mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these lenses is with an adapter ring. A main feature of adapter rings is that you can utilize one size filter with a number of different sized lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter ring is than screwed directly into the lens or is mounted to the outside diameter of the lens barrel via a setscrew lock ring adapter. To stack non-threaded filters, a second retaining ring is required to be threaded into the first retaining ring and the second filter is than held in place between the two. Adapter rings contain two measuring specifications: 1) the direct screw in size to the lens such as 86mm, 95Cmm, etc / or outside lens diameter to mount a setscrew lock ring, and 2) the size of the filter that the adapter will accommodate. Example: 105Cmm-4-1/2'' screws directly into a lens requiring a 105Cmm accessory size and accepts 4-1/2"round size non-threaded filters. Example: 124SSLR-138mm features an adapter that set screws over a lens barrel (SSLR) with an outside diameter of 124mm and accepts 138mm round non-threaded filters. Larger or smaller filters than the designated filter size may also be utilized on lenses via a Step Up or Step Down ring. To determine which type ring you need, start with the lens accessory size of your lens and convert it to the desired filter size needed to be used.
Description
Tiffen 5258SUR - 52mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these lenses is with an adapter ring. A main feature of adapter rings is that you can utilize one size filter with a number of different sized lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter ring is than screwed directly into the lens or is mounted to the outside diameter of the lens barrel via a setscrew lock ring adapter. To stack non-threaded filters, a second retaining ring is required to be threaded into the first retaining ring and the second filter is than held in place between the two. Adapter rings contain two measuring specifications: 1) the direct screw in size to the lens such as 86mm, 95Cmm, etc / or outside lens diameter to mount a setscrew lock ring, and 2) the size of the filter that the adapter will accommodate. Example: 105Cmm-4-1/2'' screws directly into a lens requiring a 105Cmm accessory size and accepts 4-1/2"round size non-threaded filters. Example: 124SSLR-138mm features an adapter that set screws over a lens barrel (SSLR) with an outside diameter of 124mm and accepts 138mm round non-threaded filters. Larger or smaller filters than the designated filter size may also be utilized on lenses via a Step Up or Step Down ring. To determine which type ring you need, start with the lens accessory size of your lens and convert it to the desired filter size needed to be used.

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
Tiffen 5258SUR - 52mm to 58mm Step Up Ring
5258SUR
Tiffen 5258SUR - 52mm to 58mm Step Up Ring 5258SUR
Tiffen 5258SUR - 52mm to 58mm Step Up Ring Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these lenses is with an adapter ring. A main feature of adapter rings is that you can utilize one size filter with a number of different sized lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter ring is than screwed directly into the lens or is mounted to the outside diameter of the lens barrel via a setscrew lock ring adapter. To stack non-threaded filters, a second retaining ring is required to be threaded into the first retaining ring and the second filter is than held in place between the two. Adapter rings contain two measuring specifications: 1) the direct screw in size to the lens such as 86mm, 95Cmm, etc / or outside lens diameter to mount a setscrew lock ring, and 2) the size of the filter that the adapter will accommodate. Example: 105Cmm-4-1/2'' screws directly into a lens requiring a 105Cmm accessory size and accepts 4-1/2"round size non-threaded filters. Example: 124SSLR-138mm features an adapter that set screws over a lens barrel (SSLR) with an outside diameter of 124mm and accepts 138mm round non-threaded filters. Larger or smaller filters than the designated filter size may also be utilized on lenses via a Step Up or Step Down ring. To determine which type ring you need, start with the lens accessory size of your lens and convert it to the desired filter size needed to be used.

Tiffen 5258SUR - 52mm to 58mm Step Up Ring
Not all lenses are designed with standard filter accessory screw in thread sizes. The way to mount a filter for these lenses is with an adapter ring.
A main feature of adapter rings is that you can utilize one size filter with a number of different sized lenses via different adapter rings.
An Adapter ring consists of two parts: an adapter ring and a retaining ring.
The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter ring is than screwed directly into the lens or is mounted to the outside diameter of the lens barrel via a setscrew lock ring adapter.
To stack non-threaded filters, a second retaining ring is required to be threaded into the first retaining ring and the second filter is than held in place between the two.
Adapter rings contain two measuring specifications:
1) the direct screw in size to the lens such as 86mm, 95Cmm, etc / or outside lens diameter to mount a setscrew lock ring, and
2) the size of the filter that the adapter will accommodate.
Example: 105Cmm-4-1/2'' screws directly into a lens requiring a 105Cmm accessory size and accepts 4-1/2"round size non-threaded filters.
Example: 124SSLR-138mm features an adapter that set screws over a lens barrel (SSLR) with an outside diameter of 124mm and accepts 138mm round non-threaded filters.
Larger or smaller filters than the designated filter size may also be utilized on lenses via a Step Up or Step Down ring. To determine which type ring you need, start with the lens accessory size of your lens and convert it to the desired filter size needed to be used.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Optical Mounts
Product Number 5258SUR
Product Name Tiffen 5258SUR - 52mm to 58mm Step Up Ring
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Piezo Mirror Mount, Pint-Sized, Corner Mount, 1.0 in. Diameter - 8887 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details