ZGC, Inc. Abakus Arena Lens 382

Description
Abakus Arena Lens For 2/3" Standard and High Definition Cameras The ultra wide angle of view is greater than 120 degrees, the diagonal angle of view is a full 140 degrees The Abakus High Definition Arena lens is a fast (f1.8) lens which enables high quality ultra wide shots. The angle of view is greater than 120°, the diagonal angle being a full 140°, making it possible to include a wide arc of vision on a single shot. With this type of lens, technically known as an F-theta lens, distortion in any one sector of the shot is minimal. When viewing a curved scene, like inside an arena, curvature is minimal even at the edges. This makes it the ideal lens for events like concerts, any arena sports as well as shooting in theme parks. This lens is unusual in the market due to the arc of vision. General views in arenas are often taken high up from a catwalk, giving views where the arena roof tended to interfere with the overall view. The Abakus Arena lens can be used at any level providing greater interest with crowd detail. Or give a player's view of the arena, to pick up the excitement and atmosphere of any event. The Abakus Arena lens was designed optimized for shooting in High Definition (HD), but Standard Definition (SD) version is available by special order. Use the Abakus Super 16 Adapter with the Abakus Arena Lens for shooting Super 16 with no loss in quality. The front of the Abakus Arena lens can be fitted with 105 mm filters or optical flat windows for rugged applications or just sensible protection. The lens accepts one or two fixed standard 40.5mm internal filters in a rotating filter holder. Filter holder is supplied as standard.
Description
Abakus Arena Lens For 2/3" Standard and High Definition Cameras The ultra wide angle of view is greater than 120 degrees, the diagonal angle of view is a full 140 degrees The Abakus High Definition Arena lens is a fast (f1.8) lens which enables high quality ultra wide shots. The angle of view is greater than 120°, the diagonal angle being a full 140°, making it possible to include a wide arc of vision on a single shot. With this type of lens, technically known as an F-theta lens, distortion in any one sector of the shot is minimal. When viewing a curved scene, like inside an arena, curvature is minimal even at the edges. This makes it the ideal lens for events like concerts, any arena sports as well as shooting in theme parks. This lens is unusual in the market due to the arc of vision. General views in arenas are often taken high up from a catwalk, giving views where the arena roof tended to interfere with the overall view. The Abakus Arena lens can be used at any level providing greater interest with crowd detail. Or give a player's view of the arena, to pick up the excitement and atmosphere of any event. The Abakus Arena lens was designed optimized for shooting in High Definition (HD), but Standard Definition (SD) version is available by special order. Use the Abakus Super 16 Adapter with the Abakus Arena Lens for shooting Super 16 with no loss in quality. The front of the Abakus Arena lens can be fitted with 105 mm filters or optical flat windows for rugged applications or just sensible protection. The lens accepts one or two fixed standard 40.5mm internal filters in a rotating filter holder. Filter holder is supplied as standard.

Suppliers

Company
Product
Description
Supplier Links
Abakus Arena Lens - 382 - ZGC, Inc.
Mountain Lakes, NJ, USA
Abakus Arena Lens
382
Abakus Arena Lens 382
Abakus Arena Lens For 2/3" Standard and High Definition Cameras The ultra wide angle of view is greater than 120 degrees, the diagonal angle of view is a full 140 degrees The Abakus High Definition Arena lens is a fast (f1.8) lens which enables high quality ultra wide shots. The angle of view is greater than 120°, the diagonal angle being a full 140°, making it possible to include a wide arc of vision on a single shot. With this type of lens, technically known as an F-theta lens, distortion in any one sector of the shot is minimal. When viewing a curved scene, like inside an arena, curvature is minimal even at the edges. This makes it the ideal lens for events like concerts, any arena sports as well as shooting in theme parks. This lens is unusual in the market due to the arc of vision. General views in arenas are often taken high up from a catwalk, giving views where the arena roof tended to interfere with the overall view. The Abakus Arena lens can be used at any level providing greater interest with crowd detail. Or give a player's view of the arena, to pick up the excitement and atmosphere of any event. The Abakus Arena lens was designed optimized for shooting in High Definition (HD), but Standard Definition (SD) version is available by special order. Use the Abakus Super 16 Adapter with the Abakus Arena Lens for shooting Super 16 with no loss in quality. The front of the Abakus Arena lens can be fitted with 105 mm filters or optical flat windows for rugged applications or just sensible protection. The lens accepts one or two fixed standard 40.5mm internal filters in a rotating filter holder. Filter holder is supplied as standard.

Abakus Arena Lens
For 2/3" Standard and High Definition Cameras
The ultra wide angle of view is greater than 120 degrees, the diagonal angle of view is a full 140 degrees
The Abakus High Definition Arena lens is a fast (f1.8) lens which enables high quality ultra wide shots. The angle of view is greater than 120°, the diagonal angle being a full 140°, making it possible to include a wide arc of vision on a single shot.
With this type of lens, technically known as an F-theta lens, distortion in any one sector of the shot is minimal. When viewing a curved scene, like inside an arena, curvature is minimal even at the edges. This makes it the ideal lens for events like concerts, any arena sports as well as shooting in theme parks.
This lens is unusual in the market due to the arc of vision. General views in arenas are often taken high up from a catwalk, giving views where the arena roof tended to interfere with the overall view. The Abakus Arena lens can be used at any level providing greater interest with crowd detail. Or give a player's view of the arena, to pick up the excitement and atmosphere of any event.
The Abakus Arena lens was designed optimized for shooting in High Definition (HD), but Standard Definition (SD) version is available by special order.
Use the Abakus Super 16 Adapter with the Abakus Arena Lens for shooting Super 16 with no loss in quality.
The front of the Abakus Arena lens can be fitted with 105 mm filters or optical flat windows for rugged applications or just sensible protection.
The lens accepts one or two fixed standard 40.5mm internal filters in a rotating filter holder. Filter holder is supplied as standard.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 382
Product Name Abakus Arena Lens
Aperture (F) 1.8
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 7769396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Aperture (F) 1.4
Range 2.8 to 12 mm (0.1102 to 0.4724 inch)
Width / Diameter 34.4 mm (1.35 inch)
View Details
Lens for Camera - 186223203 - Radwell International
Edmund Optics Inc.
Specs
Lens Mount C-Mount
Type Fixed
View Details
Zeiss Distagon T* 35mm f/2 ZE for Canon EF Mount Cameras - 1762-850 - ZGC, Inc.
Specs
Aperture (F) 2 to 22
Filter Thread Diameter 58 mm (2.28 inch)
Range 35 mm (1.38 inch)
View Details
 - Computar / Chugai TG0412FCS-L - Image Labs International
Image Labs International
Specs
Iris Control Automatic DC Drive
Lens Mount CS-Mount
Optical Format 1/3"
View Details